☰
TPS3760EVM
TPS3760EVM
Active
Description:  EVAL BOARD FOR TPS3760
Manufacturer:  Texas Instruments
Datasheet:   TPS3760EVM Datasheet
History Price: $58.8
In Stock: 11760
TPS3760EVM Specification
Specification
Part No
TPS3760EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Overvoltage, Undervoltage
Embedded
No
Utilized IC / Part
TPS3760, TPS3760-Q1
Primary Attributes
2.7V ~ 65V Supply
Supplied Contents
Board(s)
TPS3760EVM Related Parts
TPS1211Q1EVM
TPS1211Q1EVM
Texas Instruments
EVAL BOARD FOR TPS1211
TPS1641EVM
TPS1641EVM
Texas Instruments
TPS1641 EVALUATION MODULE FOR 40
TPS1653EVM
TPS1653EVM
Texas Instruments
EVAL BOARD FOR TPS16530
TPS16630-32EVM
TPS16630-32EVM
Texas Instruments
POWER MANAGEMENT
TPS1H000EVM
TPS1H000EVM
Texas Instruments
EVALUATION MODULE
TPS1H100EVM
TPS1H100EVM
Texas Instruments
IC LOAD SW HGH SIDE
TPS1H200EVM
TPS1H200EVM
Texas Instruments
EVALUATION MODULE
TPS1HC100EVM
TPS1HC100EVM
Texas Instruments
EVAL BOARD FOR TPS1HC100B-Q1
TPS2001CDGNEVM-635
TPS2001CDGNEVM-635
Texas Instruments
EVAL MODULE FOR TPS2001CDGN-635
TPS2003CEVM-016
TPS2003CEVM-016
Texas Instruments
EVAL MODULE FOR TPS2003-016
TPS2020EVM-290
TPS2020EVM-290
Texas Instruments
TPS2020EVM-290
TPS2024EVM-290
TPS2024EVM-290
Texas Instruments
EVAL MODULE FOR TPS2024-290
TPS3760EVM Compare Parts
  • TPS3760EVM vs TPS99110EVM
  • TPS3760EVM vs TPS8802EVM
  • TPS3760EVM vs TPS7H5008EVM
  • TPS3760EVM vs TPS7H5007EVM
  • TPS3760EVM vs TPS7H5006EVM
  • TPS3760EVM vs TPS7H5005EVM
  • TPS3760EVM vs TPS7H5004EVM-CVAL
  • TPS3760EVM vs TPS7H5003EVM-CVAL
  • TPS3760EVM vs TPS7H5002EVM-CVAL
  • TPS3760EVM vs TPS7H5001EVM-CVAL
  • TPS3760EVM vs TPS7H2211EVM-CVAL
  • TPS3760EVM vs TPS7H2201EVM-CVAL
  • TPS3760EVM vs TPS7A3501EVM-547
  • TPS3760EVM vs TPS75005EVM-023
  • TPS3760EVM vs TPS66020EVM
  • TPS3760EVM vs TPS65994QFNEVM
  • TPS3760EVM vs TPS65988EVM
  • TPS3760EVM vs TPS65988DJEVM
  • TPS3760EVM vs TPS65987EVM
  • TPS3760EVM vs TPS65987DJEVM
  • TPS3760EVM vs TPS65987-90EVM
  • TPS3760EVM vs TPS65986EVM
  • TPS3760EVM vs TPS65982-EVM
  • TPS3760EVM vs TPS65982BBEVM
  • TPS3760EVM vs TPS65981EVM
  • TPS3760EVM vs TPS65941212EVM
  • TPS3760EVM vs TPS65941111EVM
  • TPS3760EVM vs TPS65917EVM
  • TPS3760EVM vs TPS65916EVM
  • TPS3760EVM vs TPS65910EVM-583
  • TPS3760EVM vs TPS65910AEVM-583
  • TPS3760EVM vs TPS65910A3EVM-583
  • TPS3760EVM vs TPS659109EVM-583
  • TPS3760EVM vs TPS659108EVM-583
  • TPS3760EVM vs TPS659101EVM-583
  • TPS3760EVM vs TPS659038EVM-090
  • TPS3760EVM vs TPS658643EVM-752
  • TPS3760EVM vs TPS658640EVM-747
  • TPS3760EVM vs TPS65835EVM-705
  • TPS3760EVM vs TPS65820EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!