☰
TPS22922BEVM
TPS22922BEVM
Active
Description:  EVAL MOD LOAD SWITCH TPS22922B
Manufacturer:  Texas Instruments
History Price: $34.8
In Stock: 44240
TPS22922BEVM Specification
Specification
Part No
TPS22922BEVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Distribution Switch (Load Switch)
Embedded
No
Utilized IC / Part
TPS22922B
Primary Attributes
14mOhm RdsON @ 200mA, 3.6V
Supplied Contents
Board(s)
TPS22922BEVM PDF Datasheet
TPS22922BEVM Related Parts
TPS1211Q1EVM
TPS1211Q1EVM
Texas Instruments
EVAL BOARD FOR TPS1211
TPS1641EVM
TPS1641EVM
Texas Instruments
TPS1641 EVALUATION MODULE FOR 40
TPS1653EVM
TPS1653EVM
Texas Instruments
EVAL BOARD FOR TPS16530
TPS16630-32EVM
TPS16630-32EVM
Texas Instruments
POWER MANAGEMENT
TPS1H000EVM
TPS1H000EVM
Texas Instruments
EVALUATION MODULE
TPS1H100EVM
TPS1H100EVM
Texas Instruments
IC LOAD SW HGH SIDE
TPS1H200EVM
TPS1H200EVM
Texas Instruments
EVALUATION MODULE
TPS1HC100EVM
TPS1HC100EVM
Texas Instruments
EVAL BOARD FOR TPS1HC100B-Q1
TPS2001CDGNEVM-635
TPS2001CDGNEVM-635
Texas Instruments
EVAL MODULE FOR TPS2001CDGN-635
TPS2003CEVM-016
TPS2003CEVM-016
Texas Instruments
EVAL MODULE FOR TPS2003-016
TPS2020EVM-290
TPS2020EVM-290
Texas Instruments
TPS2020EVM-290
TPS2024EVM-290
TPS2024EVM-290
Texas Instruments
EVAL MODULE FOR TPS2024-290
TPS22922BEVM Compare Parts
  • TPS22922BEVM vs TPS99110EVM
  • TPS22922BEVM vs TPS8802EVM
  • TPS22922BEVM vs TPS7H5008EVM
  • TPS22922BEVM vs TPS7H5007EVM
  • TPS22922BEVM vs TPS7H5006EVM
  • TPS22922BEVM vs TPS7H5005EVM
  • TPS22922BEVM vs TPS7H5004EVM-CVAL
  • TPS22922BEVM vs TPS7H5003EVM-CVAL
  • TPS22922BEVM vs TPS7H5002EVM-CVAL
  • TPS22922BEVM vs TPS7H5001EVM-CVAL
  • TPS22922BEVM vs TPS7H2211EVM-CVAL
  • TPS22922BEVM vs TPS7H2201EVM-CVAL
  • TPS22922BEVM vs TPS7A3501EVM-547
  • TPS22922BEVM vs TPS75005EVM-023
  • TPS22922BEVM vs TPS66020EVM
  • TPS22922BEVM vs TPS65994QFNEVM
  • TPS22922BEVM vs TPS65988EVM
  • TPS22922BEVM vs TPS65988DJEVM
  • TPS22922BEVM vs TPS65987EVM
  • TPS22922BEVM vs TPS65987DJEVM
  • TPS22922BEVM vs TPS65987-90EVM
  • TPS22922BEVM vs TPS65986EVM
  • TPS22922BEVM vs TPS65982-EVM
  • TPS22922BEVM vs TPS65982BBEVM
  • TPS22922BEVM vs TPS65981EVM
  • TPS22922BEVM vs TPS65941212EVM
  • TPS22922BEVM vs TPS65941111EVM
  • TPS22922BEVM vs TPS65917EVM
  • TPS22922BEVM vs TPS65916EVM
  • TPS22922BEVM vs TPS65910EVM-583
  • TPS22922BEVM vs TPS65910AEVM-583
  • TPS22922BEVM vs TPS65910A3EVM-583
  • TPS22922BEVM vs TPS659109EVM-583
  • TPS22922BEVM vs TPS659108EVM-583
  • TPS22922BEVM vs TPS659101EVM-583
  • TPS22922BEVM vs TPS659038EVM-090
  • TPS22922BEVM vs TPS658643EVM-752
  • TPS22922BEVM vs TPS658640EVM-747
  • TPS22922BEVM vs TPS65835EVM-705
  • TPS22922BEVM vs TPS65820EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!