☰
TPL0401EVM
TPL0401EVM
Active
Description:  EVAL MODULE FOR TPL0401
Manufacturer:  Texas Instruments
Datasheet:   TPL0401EVM Datasheet
History Price: $30
In Stock: 18400
TPL0401EVM Specification
Specification
Part No
TPL0401EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition
Function
Digital Potentiometer
Embedded
No
Utilized IC / Part
TPL0401
Primary Attributes
1 Channel, 128 Position
Supplied Contents
Board(s)
TPL0401EVM PDF Datasheet
TPL0401EVM Related Parts
TPL0102EVM
TPL0102EVM
Texas Instruments
EVAL MODULE FOR TPL0102
TPL0501EVM
TPL0501EVM
Texas Instruments
EVAL MODULE FOR TPL0501
TPL1401EVM
TPL1401EVM
Texas Instruments
EVAL BOARD FOR TPL1401
TPL5000EVM
TPL5000EVM
Texas Instruments
EVALUATION MODULE FOR TPL5000
TPL5010EVM
TPL5010EVM
Texas Instruments
EVAL MODULE FOR TLP5010
TPL5100EVM
TPL5100EVM
Texas Instruments
EVALUATION MODULE FOR TPL5100
TPL5110EVM
TPL5110EVM
Texas Instruments
EVAL MODULE FOR TLP5110
TPL5111EVM
TPL5111EVM
Texas Instruments
EVAL MOD TPL5111 SYSTEM TIMER
TPL7407LEVM
TPL7407LEVM
Texas Instruments
EVAL MODULE FOR TPL7407L
TPL0401EVM Compare Parts
  • TPL0401EVM vs TPL5111EVM
  • TPL0401EVM vs TPL5110EVM
  • TPL0401EVM vs TPL5100EVM
  • TPL0401EVM vs TPL5010EVM
  • TPL0401EVM vs TPL5000EVM
  • TPL0401EVM vs TPL1401EVM
  • TPL0401EVM vs TPL0501EVM
  • TPL0401EVM vs TPL0102EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!