Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Texas Instruments TPA2001D2EVM
TPA2001D2EVM
Active
Audio Amplifier Evaluation Boards
Description:
EVAL MOD FOR TPA2001D2
Manufacturer:
Texas Instruments
Datasheet:
TPA2001D2EVM Datasheet
History Price: $118.8
In Stock: 36240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPA2001D2EVM Specification
Specification
Part No
TPA2001D2EVM
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
1W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
TPA2001D2
Supplied Contents
Board(s)
TPA2001D2EVM PDF Datasheet
TPA2001D2EVM Datasheet
Click and Download: TPA2001D2EVM Datasheet
TPA2001D2EVM Related Parts
TPA0172EVM
Texas Instruments
EVAL MOD AUDIO PWR AMP TPA0172
TPA0211EVM
Texas Instruments
EVAL MOD MONO AUDIO AMP TPA0211
TPA0212EVM
Texas Instruments
EVAL MOD PWR AMP FOR TPA0212
TPA0213EVM
Texas Instruments
EVAL MOD AUDIO PWR AMP TPA0213
TPA0233EVM
Texas Instruments
EVAL MOD AUDIO AMP FOR TPA0233
TPA0252EVM
Texas Instruments
EVAL MOD AUDIO PWR FOR TPA0252
TPA0253EVM
Texas Instruments
EVAL MOD AUDIO PWR FOR TPA0253
TPA1517DWPEVM
Texas Instruments
EVAL MODULE FOR TPA1517
TPA1517NEEVM
Texas Instruments
EVAL MOD 6W STEREO AMP TPA1517
TPA2000D1EVM
Texas Instruments
EVAL MOD FOR TPA2000D1
TPA2000D2EVM
Texas Instruments
EVAL MOD FOR TPA2000D2
TPA2000D4EVM
Texas Instruments
EVAL MOD FOR TPA2000D4
TPA2001D2EVM Compare Parts
TPA2001D2EVM vs TPA741EVM
TPA2001D2EVM vs TPA731EVM
TPA2001D2EVM vs TPA711MSOPEVM
TPA2001D2EVM vs TPA6404Q1EVM
TPA2001D2EVM vs TPA6304Q1EVM
TPA2001D2EVM vs TPA6211A1EVM
TPA2001D2EVM vs TPA6205A1EVM
TPA2001D2EVM vs TPA6204A1EVM
TPA2001D2EVM vs TPA6203A1EVM
TPA2001D2EVM vs TPA6166A2YFFEVM
TPA2001D2EVM vs TPA6141A2YFFEVM
TPA2001D2EVM vs TPA6140A2YFFEVM
TPA2001D2EVM vs TPA6139A2EVM
TPA2001D2EVM vs TPA6138A2EVM
TPA2001D2EVM vs TPA6136A2YFFEVM
TPA2001D2EVM vs TPA6135A2EVM
TPA2001D2EVM vs TPA6133A2EVM
TPA2001D2EVM vs TPA6132A2EVM2
TPA2001D2EVM vs TPA6130A2EVM
TPA2001D2EVM vs TPA6120A2RGYEVM
TPA2001D2EVM vs TPA6120A2EVM
TPA2001D2EVM vs TPA6110A2Q1EVM
TPA2001D2EVM vs TPA6102A2EVM
TPA2001D2EVM vs TPA6101A2EVM
TPA2001D2EVM vs TPA6100A2EVM
TPA2001D2EVM vs TPA6040A4EVM
TPA2001D2EVM vs TPA6030A4EVM
TPA2001D2EVM vs TPA6021A4EVM
TPA2001D2EVM vs TPA6017A2EVM
TPA2001D2EVM vs TPA6013A4PWPEVM
TPA2001D2EVM vs TPA6012A4PWPEVM
TPA2001D2EVM vs TPA6011A4EVM
TPA2001D2EVM vs TPA6010A4EVM
TPA2001D2EVM vs TPA4411EVM
TPA2001D2EVM vs TPA3255EVM
TPA2001D2EVM vs TPA3251EVM
TPA2001D2EVM vs TPA3251D2EVM
TPA2001D2EVM vs TPA3250D2EVM
TPA2001D2EVM vs TPA3245EVM
TPA2001D2EVM vs TPA3244EVM
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable