☰
TMUX646EVM
TMUX646EVM
Active
Description:  EVAL BOARD FOR TMUX646
Manufacturer:  Texas Instruments
Datasheet:   TMUX646EVM Datasheet
History Price: $118.8
In Stock: 31680
TMUX646EVM Specification
Specification
Part No
TMUX646EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Multiplexer
Embedded
No
Utilized IC / Part
TMUX646
Primary Attributes
10-Channel
Supplied Contents
Board(s)
TMUX646EVM PDF Datasheet
TMUX646EVM Related Parts
TMUX1575EVM
TMUX1575EVM
Texas Instruments
TMUX1575 YCJ PACKAGE EVALUATION
TMUX-24PW-EVM
TMUX-24PW-EVM
Texas Instruments
TMUX EVAL BOARD (16 20 24) TSSOP
TMUX7208EVM
TMUX7208EVM
Texas Instruments
TMUX7208 PW PACKAGE EVALUATION M
TMUX7211EVM
TMUX7211EVM
Texas Instruments
TMUX721X PW PACKAGE EVALUATION M
TMUX7212EVM
TMUX7212EVM
Texas Instruments
TMUX721X PW PACKAGE EVALUATION M
TMUX7213EVM
TMUX7213EVM
Texas Instruments
TMUX721X PW PACKAGE EVALUATION M
TMUX72XXDGKEVM
TMUX72XXDGKEVM
Texas Instruments
TMUX72XX DGK PACKAGE EVALUATION
TMUX741-746EVM
TMUX741-746EVM
Texas Instruments
TMUX741XF TMUX746XF EVAL BOARD
TMUX-8RQX-EVM
TMUX-8RQX-EVM
Texas Instruments
TMUX EVALUATION MODULE FOR 8-PIN
TMUXHS4212EVM
TMUXHS4212EVM
Texas Instruments
EVAL BOARD FOR TMUXHS4212
TMUXHS4412EVM
TMUXHS4412EVM
Texas Instruments
TMUXHS4412 4-CHANNEL 20GBPS DIFF
TMUXRTJ-RRQEVM
TMUXRTJ-RRQEVM
Texas Instruments
TMUX EVAL BOARD RTJ RRQ
TMUX646EVM Description
The Texas Instruments TMUX646EVM is an evaluation module designed to facilitate the testing and evaluation of the TMUX646, a high-performance analog multiplexer. This device is particularly useful in applications requiring signal routing and switching, such as data acquisition systems, communication equipment, and sensor interfacing. Below is a detailed overview of the TMUX646EVM, including its specifications, features, and applications.

## Overview

- Type: Evaluation Module (EVM)
- Device Under Test: TMUX646 Analog Multiplexer
- Manufacturer: Texas Instruments
- Purpose: To evaluate the performance and functionality of the TMUX646 multiplexer in various applications.

## Key Specifications

1. Multiplexer Configuration:
- Channels: 4:1 multiplexer
- The TMUX646 allows for the selection of one of four input signals to be routed to a single output, making it versatile for various signal routing applications.

2. Voltage Supply:
- Supply Voltage (VDD): 1.8V to 5.5V
- The device operates over a wide supply voltage range, providing flexibility for different system designs.

3. On-Resistance (RON):
- RON: 0.5 Ω (typical at VDD = 5V)
- The low on-resistance ensures minimal signal loss and distortion, which is critical for high-fidelity applications.

4. Bandwidth:
- -3 dB Bandwidth: 1.5 MHz (typical)
- The bandwidth specification indicates the frequency range over which the multiplexer can operate effectively, making it suitable for various signal types.

5. Crosstalk:
- Crosstalk: -80 dB (typical at 1 MHz)
- The low crosstalk value indicates excellent isolation between channels, which is essential for maintaining signal integrity.

6. Input Voltage Range:
- Input Voltage Range: 0V to VDD
- The TMUX646 can handle input signals within this range, making it compatible with a variety of signal sources.

7. Control Logic Levels:
- Control Voltage Levels: 0V to VDD
- The control logic levels are compatible with standard digital logic levels, facilitating easy integration with microcontrollers and other digital devices.

8. Package Type:
- Package: VQFN (Very Thin Quad Flat No-lead)
- The compact package design allows for space-efficient integration into electronic systems.

## Features

- Low Power Consumption: The TMUX646EVM is designed for low power operation, making it suitable for battery-powered applications.
- High Linearity: The device exhibits high linearity, ensuring accurate signal reproduction without distortion.
- Easy Evaluation: The evaluation module provides a straightforward platform for testing the TMUX646, with accessible test points and connectors for easy integration into existing systems.
- Robust Design: The module is built to withstand various operating conditions, ensuring reliable performance in diverse applications.

## Applications

The Texas Instruments TMUX646EVM is suitable for a wide range of applications, including:

- Data Acquisition Systems: Used in systems that require the selection and routing of multiple analog signals to a single processing unit.
- Communication Equipment: Employed in RF and baseband signal routing for communication devices.
- Sensor Interfacing: Ideal for applications that involve multiple sensors, allowing for efficient signal switching and processing.
- Test and Measurement Equipment: Utilized in laboratory and field testing setups where multiple signal paths need to be managed.
- Consumer Electronics: Suitable for audio and video signal routing in consumer devices.

## Conclusion

The Texas Instruments TMUX646EVM is a versatile and efficient evaluation module designed to facilitate the testing and evaluation of the TMUX646 analog multiplexer. With its wide supply voltage range, low on-resistance, and excellent crosstalk performance, it is an ideal choice for engineers and designers looking to implement reliable signal routing solutions in their applications. The module%27s robust design and ease of use make it suitable for a variety of applications, from data acquisition systems to consumer electronics, ensuring optimal performance and reliability in signal management tasks.
TMUX646EVM Compare Parts
  • TMUX646EVM vs TMUXRTJ-RRQEVM
  • TMUX646EVM vs TMUXHS4412EVM
  • TMUX646EVM vs TMUXHS4212EVM
  • TMUX646EVM vs TMUX-8RQX-EVM
  • TMUX646EVM vs TMUX741-746EVM
  • TMUX646EVM vs TMUX72XXDGKEVM
  • TMUX646EVM vs TMUX7213EVM
  • TMUX646EVM vs TMUX7212EVM
  • TMUX646EVM vs TMUX7211EVM
  • TMUX646EVM vs TMUX7208EVM
  • TMUX646EVM vs TMUX-24PW-EVM
  • TMUX646EVM vs TMUX1575EVM
  • TMUX646EVM vs TMUXHS221EVM
  • TMUX646EVM vs TMUXBQB-DYYEVM
  • TMUX646EVM vs TMUX4827YBHEVM
  • TMUX646EVM vs TMUX2889YBHEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay