Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Texas Instruments TMP1827EVM
TMP1827EVM
Active
Sensor Evaluation Boards
Description:
TMP1827 EVALUATION MODULE FOR SI
Manufacturer:
Texas Instruments
Datasheet:
TMP1827EVM Datasheet
History Price: $66
In Stock: 36340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMP1827EVM Specification
Specification
Part No
TMP1827EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-55癈 ~ 150癈
Interface
1-Wire
Sensitivity
?癈
Voltage - Supply
1.7V ~ 5.5V
Embedded
Yes, MCU
Supplied Contents
Board(s)
Utilized IC / Part
TMP1827
TMP1827EVM PDF Datasheet
TMP1827EVM Datasheet
Click and Download: TMP1827EVM Datasheet
TMP1827EVM Related Parts
TMP006EVM
Texas Instruments
EVAL MODULE FOR TMP006
TMP007EVM
Texas Instruments
EVAL BOARD IR THERMOPILE TMP007
TMP100EVM
Texas Instruments
EVALUATION MODULE FOR TMP100
TMP102EVM
Texas Instruments
EVAL MODULE FOR TMP102
TMP103EVM
Texas Instruments
EVAL MODULE FOR TMP103
TMP104EVM
Texas Instruments
EVAL MODULE FOR TMP104
TMP1075EVM
Texas Instruments
EVAL MODULE FOR TMP1075
TMP107EVM
Texas Instruments
EVALUATION MODULE TMP107
TMP108EVM
Texas Instruments
EVAL MODULE FOR TMP108
TMP112EVM
Texas Instruments
EVAL BOARD FOR TMP112
TMP114EVM
Texas Instruments
EVAL BOARD FOR TMP114
TMP116EVM
Texas Instruments
EVAL MODULE
TMP1827EVM Compare Parts
TMP1827EVM vs TMPSNSRD-TCPL1
TMP1827EVM vs TMPSNSRD-RTD2
TMP1827EVM vs TMP9A00-EP-EVM
TMP1827EVM vs TMP75CEVM
TMP1827EVM vs TMP75BEVM
TMP1827EVM vs TMP709EVM
TMP1827EVM vs TMP708EVM
TMP1827EVM vs TMP6EVM
TMP1827EVM vs TMP513EVM
TMP1827EVM vs TMP468EVM
TMP1827EVM vs TMP461EVM
TMP1827EVM vs TMP451EVM
TMP1827EVM vs TMP392EVM
TMP1827EVM vs TMP390EVM
TMP1827EVM vs TMP236EVM
TMP1827EVM vs TMP235EVM
TMP1827EVM vs TMP144EVM
TMP1827EVM vs TMP126EVM
TMP1827EVM vs TMP117EVM
TMP1827EVM vs TMP116METER-EVM
TMP1827EVM vs TMP116EVM
TMP1827EVM vs TMP114EVM
TMP1827EVM vs TMP112EVM
TMP1827EVM vs TMP108EVM
TMP1827EVM vs TMP107EVM
TMP1827EVM vs TMP1075EVM
TMP1827EVM vs TMP104EVM
TMP1827EVM vs TMP103EVM
TMP1827EVM vs TMP102EVM
TMP1827EVM vs TMP100EVM
TMP1827EVM vs TMP007EVM
TMP1827EVM vs TMP006EVM
TMP1827EVM vs TMP468QFNEVM
TMP1827EVM vs TMP122EVM
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much