Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Texas Instruments TMP117EVM
TMP117EVM
Active
Sensor Evaluation Boards
Description:
DEVELOPMENT POWER MANAGEMENT
Manufacturer:
Texas Instruments
Datasheet:
TMP117EVM Datasheet
History Price: $70.8
In Stock: 21700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMP117EVM Specification
Specification
Part No
TMP117EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-55癈 ~ 150癈
Interface
USB
Sensitivity
?.2癈
Voltage - Supply
5V, USB
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
TMP117
TMP117EVM PDF Datasheet
TMP117EVM Datasheet
Click and Download: TMP117EVM Datasheet
TMP117EVM Related Parts
TMP006EVM
Texas Instruments
EVAL MODULE FOR TMP006
TMP007EVM
Texas Instruments
EVAL BOARD IR THERMOPILE TMP007
TMP100EVM
Texas Instruments
EVALUATION MODULE FOR TMP100
TMP102EVM
Texas Instruments
EVAL MODULE FOR TMP102
TMP103EVM
Texas Instruments
EVAL MODULE FOR TMP103
TMP104EVM
Texas Instruments
EVAL MODULE FOR TMP104
TMP1075EVM
Texas Instruments
EVAL MODULE FOR TMP1075
TMP107EVM
Texas Instruments
EVALUATION MODULE TMP107
TMP108EVM
Texas Instruments
EVAL MODULE FOR TMP108
TMP112EVM
Texas Instruments
EVAL BOARD FOR TMP112
TMP114EVM
Texas Instruments
EVAL BOARD FOR TMP114
TMP116EVM
Texas Instruments
EVAL MODULE
TMP117EVM Compare Parts
TMP117EVM vs TMPSNSRD-TCPL1
TMP117EVM vs TMPSNSRD-RTD2
TMP117EVM vs TMP9A00-EP-EVM
TMP117EVM vs TMP75CEVM
TMP117EVM vs TMP75BEVM
TMP117EVM vs TMP709EVM
TMP117EVM vs TMP708EVM
TMP117EVM vs TMP6EVM
TMP117EVM vs TMP513EVM
TMP117EVM vs TMP468EVM
TMP117EVM vs TMP461EVM
TMP117EVM vs TMP451EVM
TMP117EVM vs TMP392EVM
TMP117EVM vs TMP390EVM
TMP117EVM vs TMP236EVM
TMP117EVM vs TMP235EVM
TMP117EVM vs TMP1827EVM
TMP117EVM vs TMP144EVM
TMP117EVM vs TMP126EVM
TMP117EVM vs TMP116METER-EVM
TMP117EVM vs TMP116EVM
TMP117EVM vs TMP114EVM
TMP117EVM vs TMP112EVM
TMP117EVM vs TMP108EVM
TMP117EVM vs TMP107EVM
TMP117EVM vs TMP1075EVM
TMP117EVM vs TMP104EVM
TMP117EVM vs TMP103EVM
TMP117EVM vs TMP102EVM
TMP117EVM vs TMP100EVM
TMP117EVM vs TMP007EVM
TMP117EVM vs TMP006EVM
TMP117EVM vs TMP468QFNEVM
TMP117EVM vs TMP122EVM
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much