☰
TMDXDOCK28343
TMDXDOCK28343
Discontinued at Digi-Key
Description:  EXPERIMENTER TMS320C28343 EVAL
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 35440
TMDXDOCK28343 Specification
Specification
Part No
TMDXDOCK28343
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
C2000?, Delfino?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
C28x
Platform
Experimenter
Utilized IC / Part
TMS320C28343
Mounting Type
Fixed
Contents
Board(s)
TMDXDOCK28343 Related Parts
TMDS28027USB
TMDS28027USB
Texas Instruments
CONTROLSTICK TMX320F28027 EVAL
TMDS570LS12HDK
TMDS570LS12HDK
Texas Instruments
TMS570LS EVAL BRD
TMDS570LS31HDK
TMDS570LS31HDK
Texas Instruments
TMS570LS EVAL BRD
TMDS570LS31USB
TMDS570LS31USB
Texas Instruments
TMS570LS EVAL BRD
TMDSCNCD2800157
TMDSCNCD2800157
Texas Instruments
TMDSCNCD2800157 CONTROLCARD EVAL
TMDSCNCD280025C
TMDSCNCD280025C
Texas Instruments
TMS320F280025C CONTROLCARD EVALU
TMDSCNCD280039C
TMDSCNCD280039C
Texas Instruments
EVAL BOARD FOR TMS320F280039C
TMDSCNCD280049C
TMDSCNCD280049C
Texas Instruments
CONTROLCARD TMS320F280049C EVAL
TMDSCNCD28027
TMDSCNCD28027
Texas Instruments
CONTROLCARD TMS320F28027 EVAL BD
TMDSCNCD28027F
TMDSCNCD28027F
Texas Instruments
CONTROLCARD TMS320F28027F EVAL
TMDSCNCD28035
TMDSCNCD28035
Texas Instruments
CONTROLCARD TMS320F28035 EVAL BD
TMDSCNCD28035ISO
TMDSCNCD28035ISO
Texas Instruments
CONTROLCARD TMS320F28035 EVAL BD
TMDXDOCK28343 Compare Parts
  • TMDXDOCK28343 vs TMDXRM57LHDK
  • TMDXDOCK28343 vs TMDXRM48USB
  • TMDXDOCK28343 vs TMDXRM48HDK
  • TMDXDOCK28343 vs TMDXRM48CNCD
  • TMDXDOCK28343 vs TMDXRM46HDK
  • TMDXDOCK28343 vs TMDXRM46CNCD
  • TMDXDOCK28343 vs TMDXRM42HDK
  • TMDXDOCK28343 vs TMDXOSKL138BET
  • TMDXDOCK28343 vs TMDXLCDK6748
  • TMDXDOCK28343 vs TMDXLCDK138
  • TMDXDOCK28343 vs TMDXIDK5728
  • TMDXDOCK28343 vs TMDXIDK5718
  • TMDXDOCK28343 vs TMDXIDK3359
  • TMDXDOCK28343 vs TMDXICE3359
  • TMDXDOCK28343 vs TMDXICE110
  • TMDXDOCK28343 vs TMDXEZ28044
  • TMDXDOCK28343 vs TMDXEXP1808L
  • TMDXDOCK28343 vs TMDXEVMWIFI1808L
  • TMDXDOCK28343 vs TMDXEVM8168S
  • TMDXDOCK28343 vs TMDXEVM8168DDR2
  • TMDXDOCK28343 vs TMDXEVM8168C
  • TMDXDOCK28343 vs TMDXEVM8168
  • TMDXDOCK28343 vs TMDXEVM8148
  • TMDXDOCK28343 vs TMDXEVM6678LXE
  • TMDXDOCK28343 vs TMDXEVM6618LXE
  • TMDXDOCK28343 vs TMDXEVM6614LXE
  • TMDXDOCK28343 vs TMDXEVM6467T
  • TMDXDOCK28343 vs TMDXEVM6455
  • TMDXDOCK28343 vs TMDXEVM5515
  • TMDXDOCK28343 vs TMDXEVM5505
  • TMDXDOCK28343 vs TMDXEVM437X
  • TMDXDOCK28343 vs TMDXEVM365
  • TMDXDOCK28343 vs TMDXEVM3517
  • TMDXDOCK28343 vs TMDXEVM3503
  • TMDXDOCK28343 vs TMDXEVM3358
  • TMDXDOCK28343 vs TMDXEVM1810
  • TMDXDOCK28343 vs TMDXEVM1808L
  • TMDXDOCK28343 vs TMDXEVM1707
  • TMDXDOCK28343 vs TMDXDOCKH52C1
  • TMDXDOCK28343 vs TMDXDOCK28377D
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.