Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments TMDSHVPSFBKIT
TMDSHVPSFBKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT DEV HV PHASE SHFTD FULL BRDG
Manufacturer:
Texas Instruments
Datasheet:
TMDSHVPSFBKIT Datasheet
History Price: Obsolete
In Stock: 39520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMDSHVPSFBKIT Specification
Specification
Part No
TMDSHVPSFBKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
C2000?, Piccolo?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Secondary Side
Outputs and Type
1, Isolated
Voltage - Output
12V
Current - Output
-
Voltage - Input
380V ~ 400V
Regulator Topology
Full-Bridge
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TMS320F28027
Power - Output
500 W
TMDSHVPSFBKIT PDF Datasheet
TMDSHVPSFBKIT Datasheet
Click and Download: TMDSHVPSFBKIT Datasheet
TMDSHVPSFBKIT Compare Parts
TMDSHVPSFBKIT vs TMDSHVRESLLCKIT
TMDSHVPSFBKIT vs TMDSHVPFCKIT
TMDSHVPSFBKIT vs TMDSHVBLPFCKIT
TMDSHVPSFBKIT vs TMDSC2KWRKSHPKIT
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top