Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Texas Instruments TMDSDSK6713
TMDSDSK6713
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
DSP STARTER KIT TMS320C6713
Manufacturer:
Texas Instruments
Datasheet:
TMDSDSK6713 Datasheet
History Price: Obsolete
In Stock: 3520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMDSDSK6713 Specification
Specification
Part No
TMDSDSK6713
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
C6000?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
-
Platform
DSP Starter Kit
Utilized IC / Part
TMS320C6713
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
TMDSDSK6713 PDF Datasheet
TMDSDSK6713 Datasheet
Click and Download: TMDSDSK6713 Datasheet
TMDSDSK6713 Related Parts
TMDS28027USB
Texas Instruments
CONTROLSTICK TMX320F28027 EVAL
TMDS570LS12HDK
Texas Instruments
TMS570LS EVAL BRD
TMDS570LS31HDK
Texas Instruments
TMS570LS EVAL BRD
TMDS570LS31USB
Texas Instruments
TMS570LS EVAL BRD
TMDSCNCD2800157
Texas Instruments
TMDSCNCD2800157 CONTROLCARD EVAL
TMDSCNCD280025C
Texas Instruments
TMS320F280025C CONTROLCARD EVALU
TMDSCNCD280039C
Texas Instruments
EVAL BOARD FOR TMS320F280039C
TMDSCNCD280049C
Texas Instruments
CONTROLCARD TMS320F280049C EVAL
TMDSCNCD28027
Texas Instruments
CONTROLCARD TMS320F28027 EVAL BD
TMDSCNCD28027F
Texas Instruments
CONTROLCARD TMS320F28027F EVAL
TMDSCNCD28035
Texas Instruments
CONTROLCARD TMS320F28035 EVAL BD
TMDSCNCD28035ISO
Texas Instruments
CONTROLCARD TMS320F28035 EVAL BD
TMDSDSK6713 Compare Parts
TMDSDSK6713 vs TMDXRM57LHDK
TMDSDSK6713 vs TMDXRM48USB
TMDSDSK6713 vs TMDXRM48HDK
TMDSDSK6713 vs TMDXRM48CNCD
TMDSDSK6713 vs TMDXRM46HDK
TMDSDSK6713 vs TMDXRM46CNCD
TMDSDSK6713 vs TMDXRM42HDK
TMDSDSK6713 vs TMDXOSKL138BET
TMDSDSK6713 vs TMDXLCDK6748
TMDSDSK6713 vs TMDXLCDK138
TMDSDSK6713 vs TMDXIDK5728
TMDSDSK6713 vs TMDXIDK5718
TMDSDSK6713 vs TMDXIDK3359
TMDSDSK6713 vs TMDXICE3359
TMDSDSK6713 vs TMDXICE110
TMDSDSK6713 vs TMDXEZ28044
TMDSDSK6713 vs TMDXEXP1808L
TMDSDSK6713 vs TMDXEVMWIFI1808L
TMDSDSK6713 vs TMDXEVM8168S
TMDSDSK6713 vs TMDXEVM8168DDR2
TMDSDSK6713 vs TMDXEVM8168C
TMDSDSK6713 vs TMDXEVM8168
TMDSDSK6713 vs TMDXEVM8148
TMDSDSK6713 vs TMDXEVM6678LXE
TMDSDSK6713 vs TMDXEVM6618LXE
TMDSDSK6713 vs TMDXEVM6614LXE
TMDSDSK6713 vs TMDXEVM6467T
TMDSDSK6713 vs TMDXEVM6455
TMDSDSK6713 vs TMDXEVM5515
TMDSDSK6713 vs TMDXEVM5505
TMDSDSK6713 vs TMDXEVM437X
TMDSDSK6713 vs TMDXEVM365
TMDSDSK6713 vs TMDXEVM3517
TMDSDSK6713 vs TMDXEVM3503
TMDSDSK6713 vs TMDXEVM3358
TMDSDSK6713 vs TMDXEVM1810
TMDSDSK6713 vs TMDXEVM1808L
TMDSDSK6713 vs TMDXEVM1707
TMDSDSK6713 vs TMDXDOCKH52C1
TMDSDSK6713 vs TMDXDOCK28377D
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.