☰
TMCS1107EVM
TMCS1107EVM
Active
Description:  TMCS1107 ISOLATED HALL-EFFECT CU
Manufacturer:  Texas Instruments
Datasheet:   TMCS1107EVM Datasheet
History Price: $70.8
In Stock: 6450
TMCS1107EVM Specification
Specification
Part No
TMCS1107EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
3V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
TMCS1107
TMCS1107EVM PDF Datasheet
TMCS1107EVM Related Parts
TMCS1100EVM
TMCS1100EVM
Texas Instruments
TMCS1100 EVM
TMCS1108EVM
TMCS1108EVM
Texas Instruments
TMCS1108 ISOLATED HALL-EFFECT CU
TMCM-0013-2A
TMCM-0013-2A
Maxim Integrated
CURRENT SENSE BOARD 2A POWER SUP
TMCS1101EVM
TMCS1101EVM
Texas Instruments
TMCS1101 EVM
TMCM-0013-2A
TMCM-0013-2A
Trinamic Motion Control
CURRENT SENSE BOARD 2A
TMCM-0013-3A
TMCM-0013-3A
Trinamic Motion Control
CURRENT SENSE BOARD 3A
TMCM-0013-6A
TMCM-0013-6A
Trinamic Motion Control
CURRENT SENSE BOARD 6A
TMCS1107EVM Compare Parts
  • TMCS1107EVM vs TMCS1100EVM
  • TMCS1107EVM vs TMCS1101EVM
  • TMCS1107EVM vs TMCM-0013-2A
  • TMCS1107EVM vs TMCM-0013-6A
  • TMCS1107EVM vs TMCM-0013-3A
  • TMCS1107EVM vs TMCM-0013-2A
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.