☰
TLV3602EVM
TLV3602EVM
Active
Description:  TLV3602 EVALUATION MODULE FOR DU
Manufacturer:  Texas Instruments
Datasheet:   TLV3602EVM Datasheet
History Price: $90
In Stock: 48320
TLV3602EVM Specification
Specification
Part No
TLV3602EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Function
Comparator
Embedded
No
Utilized IC / Part
TLV3602
Primary Attributes
2.4V ~ 5.5V Supply
Supplied Contents
Board(s)
TLV3602EVM PDF Datasheet
TLV3602EVM Related Parts
TLV1805Q1EVM
TLV1805Q1EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
TLV320AIC1106EVM-K
TLV320AIC1106EVM-K
Texas Instruments
KIT EVAL/DEMO FOR TLV320AIC1106
TLV320AIC1110EVM-K
TLV320AIC1110EVM-K
Texas Instruments
KIT EVAL/DEMO FOR TLV320AIC1110
TLV320AIC12KEVMB-K
TLV320AIC12KEVMB-K
Texas Instruments
EVAL MODULE FOR TLV320AIC12K
TLV320AIC14KEVM
TLV320AIC14KEVM
Texas Instruments
EVAL MODULE FOR TLV320AIC14K
TLV320AIC23EVM2
TLV320AIC23EVM2
Texas Instruments
EVAL MOD FOR TLV320AIC23/DAC23
TLV320AIC3007EVM-K
TLV320AIC3007EVM-K
Texas Instruments
EVAL MODULE FOR TLV320AIC3007
TLV320AIC3101EVM-K
TLV320AIC3101EVM-K
Texas Instruments
TLV320AIC3101EVM-K
TLV320AIC3104EVM-K
TLV320AIC3104EVM-K
Texas Instruments
BOARD EVAL FOR TLV320AIC3104
TLV320AIC3105EVM-K
TLV320AIC3105EVM-K
Texas Instruments
TLV320AIC3105EVM-K
TLV320AIC3106EVM-K
TLV320AIC3106EVM-K
Texas Instruments
TLV320AIC3106EVM-K
TLV320AIC3107EVM-K
TLV320AIC3107EVM-K
Texas Instruments
EVALUATION MOD FOR TLV320AIC3107
TLV3602EVM Compare Parts
  • TLV3602EVM vs TLV840EVM
  • TLV3602EVM vs TLV810SEVM-019
  • TLV3602EVM vs TLV809KEVM-019
  • TLV3602EVM vs TLV803SEVM-019
  • TLV3602EVM vs TLV803EA29EVM
  • TLV3602EVM vs TLV803EA29DPW-EVM
  • TLV3602EVM vs TLV7081EVM
  • TLV3602EVM vs TLV7011-2-3-41EVM
  • TLV3602EVM vs TLV40X1EVM
  • TLV3602EVM vs TLV3811EVM
  • TLV3602EVM vs TLV3801EVM
  • TLV3602EVM vs TLV3605EVM
  • TLV3602EVM vs TLV3604EVM
  • TLV3602EVM vs TLV3601EVM
  • TLV3602EVM vs TLV320DAC32EVM-PDK
  • TLV3602EVM vs TLV320DAC32EVM
  • TLV3602EVM vs TLV320DAC3120EVM-U
  • TLV3602EVM vs TLV320DAC3101EVM-U
  • TLV3602EVM vs TLV320DAC3100EVM-U
  • TLV3602EVM vs TLV320AIC34EVM-K
  • TLV3602EVM vs TLV320AIC33EVM-PDK
  • TLV3602EVM vs TLV320AIC3268EVM-U
  • TLV3602EVM vs TLV320AIC3263EVM-U
  • TLV3602EVM vs TLV320AIC3262EVM-U
  • TLV3602EVM vs TLV320AIC3256EVM-U
  • TLV3602EVM vs TLV320AIC3254EVM-U
  • TLV3602EVM vs TLV320AIC3254EVM-K
  • TLV3602EVM vs TLV320AIC3253EVM-K
  • TLV3602EVM vs TLV320AIC3212EVM-U
  • TLV3602EVM vs TLV320AIC3206EVM-U
  • TLV3602EVM vs TLV320AIC3204EVM-K
  • TLV3602EVM vs TLV320AIC3120EVM-U
  • TLV3602EVM vs TLV320AIC3111EVM-K
  • TLV3602EVM vs TLV320AIC3110EVM-U
  • TLV3602EVM vs TLV320AIC3109EVM-K
  • TLV3602EVM vs TLV320AIC3107EVM-K
  • TLV3602EVM vs TLV320AIC3106EVM-K
  • TLV3602EVM vs TLV320AIC3105EVM-K
  • TLV3602EVM vs TLV320AIC3104EVM-K
  • TLV3602EVM vs TLV320AIC3101EVM-K
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet