☰
TLK1221EVM
TLK1221EVM
Active
Description:  EVAL MODULE FOR TLK1221
Manufacturer:  Texas Instruments
Datasheet:   TLK1221EVM Datasheet
History Price: $58.8
In Stock: 40975
TLK1221EVM Specification
Specification
Part No
TLK1221EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Serializer, Deserializer (SerDes)
Embedded
No
Utilized IC / Part
TLK1221
Primary Attributes
600Mbps ~ 1.3Gbps
Supplied Contents
Board(s)
TLK1221EVM PDF Datasheet
TLK1221EVM Related Parts
TLK10002EVM
TLK10002EVM
Texas Instruments
EVAL MODULE FOR TLK10002
TLK10034EVM
TLK10034EVM
Texas Instruments
EVAL MODULE MB FOR TLK10034
TLK100EXTEVM
TLK100EXTEVM
Texas Instruments
EVAL MODULE FOR TLK100
TLK100INTEVM
TLK100INTEVM
Texas Instruments
EVAL MODULE FOR TLK100
TLK10232EVM
TLK10232EVM
Texas Instruments
EVAL MODULE FOR TLK10232
TLK110CUSEVM
TLK110CUSEVM
Texas Instruments
EVAL MODULE FOR TLK110
TLK1501EVM
TLK1501EVM
Texas Instruments
EVALUATION MOD FOR TLK1501
TLK2201EVM
TLK2201EVM
Texas Instruments
EVALUATION MOD FOR TLK2201
TLK2501EVM
TLK2501EVM
Texas Instruments
EVALUATON MOD FOR TLK2501
TLK105LEVM
TLK105LEVM
Texas Instruments
EVAL MODULE FOR TLK105L
TLK106LEVM
TLK106LEVM
Texas Instruments
EVAL MODULE FOR TLK106L
TLK111CUSEVM
TLK111CUSEVM
Texas Instruments
EVAL MODULE FOR TLK111CUS
TLK1221EVM Compare Parts
  • TLK1221EVM vs TLK2201EVM
  • TLK1221EVM vs TLK1501EVM
  • TLK1221EVM vs TLK110CUSEVM
  • TLK1221EVM vs TLK10232EVM
  • TLK1221EVM vs TLK100INTEVM
  • TLK1221EVM vs TLK100EXTEVM
  • TLK1221EVM vs TLK10034EVM
  • TLK1221EVM vs TLK10002EVM
  • TLK1221EVM vs TLK111EVM
  • TLK1221EVM vs TLK111CUSEVM
  • TLK1221EVM vs TLK106LEVM
  • TLK1221EVM vs TLK105LEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend