☰
TLC6984EVM
TLC6984EVM
Active
Description:  IC
Manufacturer:  Texas Instruments
Datasheet:   TLC6984EVM Datasheet
History Price: $401.65
In Stock: 9920
TLC6984EVM Specification
Specification
Part No
TLC6984EVM
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
48, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.5V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
TLC6984
TLC6984EVM Related Parts
TLC59116EVM-390
TLC59116EVM-390
Texas Instruments
EVAL MODULE FOR TLC59116-390
TLC59116FEVM-571
TLC59116FEVM-571
Texas Instruments
EVAL MODULE FOR TLC59116F-571
TLC59282EVM-118
TLC59282EVM-118
Texas Instruments
EVAL MODULE FO RTLC59282-118
TLC5929EVM-118
TLC5929EVM-118
Texas Instruments
EVAL MODULE FOR RTLC5929-118
TLC6C5712EVM
TLC6C5712EVM
Texas Instruments
EVAL MODULE TLC6C5712
TLC6C5716EVM
TLC6C5716EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
TLC6C5724EVM
TLC6C5724EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
TLC6C5748EVM
TLC6C5748EVM
Texas Instruments
TLC6C5748-Q1 48-CHANNEL, 16-BIT,
TLC6C5816EVM
TLC6C5816EVM
Texas Instruments
EVAL BOARD FOR TLC6C5816-Q1
TLC5924EVM-186
TLC5924EVM-186
Texas Instruments
MODULE EVAL FOR TLC5924
TLC5940EVM-106
TLC5940EVM-106
Texas Instruments
EVALUATION MODULE FOR TLC5940
TLC5941EVM-156
TLC5941EVM-156
Texas Instruments
EVALUATION MODULE FOR TLC5941
TLC6984EVM Compare Parts
  • TLC6984EVM vs TLC6C5748EVM
  • TLC6984EVM vs TLC6C5724EVM
  • TLC6984EVM vs TLC6C5716EVM
  • TLC6984EVM vs TLC6C5712EVM
  • TLC6984EVM vs TLC5929EVM-118
  • TLC6984EVM vs TLC59282EVM-118
  • TLC6984EVM vs TLC59116FEVM-571
  • TLC6984EVM vs TLC59116EVM-390
  • TLC6984EVM vs TLC5951EVM-477
  • TLC6984EVM vs TLC5946EVM-274
  • TLC6984EVM vs TLC5944EVM-358
  • TLC6984EVM vs TLC5943EVM-274
  • TLC6984EVM vs TLC5942EVM-248
  • TLC6984EVM vs TLC5941EVM-156
  • TLC6984EVM vs TLC5940EVM-106
  • TLC6984EVM vs TLC5924EVM-186
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller