☰
TIOX1X2XEVM
TIOX1X2XEVM
Active
Description:  EVAL BOARD TIOL112X TIOS102X
Manufacturer:  Texas Instruments
Datasheet:   TIOX1X2XEVM Datasheet
History Price: $94.8
In Stock: 49280
TIOX1X2XEVM Specification
Specification
Part No
TIOX1X2XEVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, IO-Link?
Embedded
Yes, MCU
Utilized IC / Part
TIOx1x2x
Primary Attributes
2-Channel (Dual)
Supplied Contents
Board(s)
TIOX1X2XEVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you