Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments THVD24X2VEVM
THVD24X2VEVM
Active
Evaluation and Demonstration Boards and Kits
Description:
THVD24X2V FAMILY OF PARTS EVALUA
Manufacturer:
Texas Instruments
Datasheet:
THVD24X2VEVM Datasheet
History Price: $118.8
In Stock: 40485
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THVD24X2VEVM Specification
Specification
Part No
THVD24X2VEVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, RS-485
Embedded
No
Utilized IC / Part
THVD24X2
Primary Attributes
Full-Duplex
Supplied Contents
Board(s)
THVD24X2VEVM PDF Datasheet
THVD24X2VEVM Datasheet
Click and Download: THVD24X2VEVM Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller