☰
THVD1454EVM
THVD1454EVM
Active
Description:  THVD1454 EVALUATION MODULE FOR R
Manufacturer:  Texas Instruments
Datasheet:   THVD1454EVM Datasheet
History Price: $118.8
In Stock: 14720
THVD1454EVM Specification
Specification
Part No
THVD1454EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, RS-485
Embedded
No
Utilized IC / Part
THVD1454
Primary Attributes
3.3V ~ 5V Input Voltage
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect