☰
THS7002EVM
THS7002EVM
Obsolete
Description:  EVAL MOD FOR THS7002
Manufacturer:  Texas Instruments
Datasheet:   THS7002EVM Datasheet
History Price: Obsolete
In Stock: 44640
THS7002EVM Specification
Specification
Part No
THS7002EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
Programmable Gain
Output Type
Single-Ended
Slew Rate
85V/?s
Voltage - Supply, Single/Dual
100 MHz
Board Type
95 mA
Supplied Contents
7 mA
Utilized IC / Part
9V ~ 32V, ?.5V ~ 16V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
THS7002
THS7002EVM Related Parts
THS3001EVM
THS3001EVM
Texas Instruments
EVAL MOD FOR THS3001
THS3061EVM
THS3061EVM
Texas Instruments
EVAL MOD FOR THS3061
THS3062EVM
THS3062EVM
Texas Instruments
EVAL MOD FOR THS3062
THS3091EVM
THS3091EVM
Texas Instruments
EVALUATION MODULE FOR THS3091
THS3092EVM
THS3092EVM
Texas Instruments
EVAL MODULE FOR THS3092
THS3095EVM
THS3095EVM
Texas Instruments
EVALUATION MODULE FOR THS3095
THS3096EVM
THS3096EVM
Texas Instruments
EVAL MODULE FOR THS3096
THS3110EVM
THS3110EVM
Texas Instruments
EVAL MODULE FOR THS3110
THS3111EVM
THS3111EVM
Texas Instruments
EVAL MODULE FOR THS3111
THS3112EVM
THS3112EVM
Texas Instruments
EVAL MOD FOR THS3112
THS3115EVM
THS3115EVM
Texas Instruments
EVAL MOD FOR THS3115
THS3120EVM
THS3120EVM
Texas Instruments
EVAL MODULE FOR THS3120
THS7002EVM Compare Parts
  • THS7002EVM vs THS770006EVM
  • THS7002EVM vs THS7530EVM
  • THS7002EVM vs THS7001EVM
  • THS7002EVM vs THS6301RSAEVM
  • THS7002EVM vs THS6212EVM
  • THS7002EVM vs THS4631DGNEVM
  • THS7002EVM vs THS4631DDAEVM
  • THS7002EVM vs THS4601EVM
  • THS7002EVM vs THS4561DGKEVM
  • THS7002EVM vs THS4552RTWEVM
  • THS7002EVM vs THS4552PWEVM
  • THS7002EVM vs THS4551RUNEVM
  • THS7002EVM vs THS4551RGTEVM
  • THS7002EVM vs THS4551DGKEVM
  • THS7002EVM vs THS4541RGTEVM
  • THS7002EVM vs THS4532PWEVM
  • THS7002EVM vs THS4531DGKEVM
  • THS7002EVM vs THS4531ADGKEVM
  • THS7002EVM vs THS4524EVM
  • THS7002EVM vs THS4522EVM
  • THS7002EVM vs THS4521EVM
  • THS7002EVM vs THS4520EVM
  • THS7002EVM vs THS4513EVM
  • THS7002EVM vs THS4511EVM
  • THS7002EVM vs THS4509EVM
  • THS7002EVM vs THS4508EVM
  • THS7002EVM vs THS4504EVM
  • THS7002EVM vs THS4503EVM
  • THS7002EVM vs THS4502EVM
  • THS7002EVM vs THS4501EVM
  • THS7002EVM vs THS4500EVM
  • THS7002EVM vs THS4304DBVEVM
  • THS7002EVM vs THS4303EVM
  • THS7002EVM vs THS4302EVM
  • THS7002EVM vs THS4281EVM
  • THS7002EVM vs THS4275EVM
  • THS7002EVM vs THS4271EVM-UG
  • THS7002EVM vs THS4271EVM
  • THS7002EVM vs THS4226EVM
  • THS7002EVM vs THS4225EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious