☰
THS4552RTWEVM
THS4552RTWEVM
Active
Description:  THS4552RTWEVM
Manufacturer:  Texas Instruments
History Price: $178.8
In Stock: 5600
THS4552RTWEVM Specification
Specification
Part No
THS4552RTWEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
Differential
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
220V/?s
Voltage - Supply, Single/Dual
-
Board Type
80 mA
Supplied Contents
2.7 mA
Utilized IC / Part
2.7V ~ 5.4V, ?.35V ~ 2.7V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
THS4552
THS4552RTWEVM PDF Datasheet
THS4552RTWEVM Related Parts
THS3001EVM
THS3001EVM
Texas Instruments
EVAL MOD FOR THS3001
THS3061EVM
THS3061EVM
Texas Instruments
EVAL MOD FOR THS3061
THS3062EVM
THS3062EVM
Texas Instruments
EVAL MOD FOR THS3062
THS3091EVM
THS3091EVM
Texas Instruments
EVALUATION MODULE FOR THS3091
THS3092EVM
THS3092EVM
Texas Instruments
EVAL MODULE FOR THS3092
THS3095EVM
THS3095EVM
Texas Instruments
EVALUATION MODULE FOR THS3095
THS3096EVM
THS3096EVM
Texas Instruments
EVAL MODULE FOR THS3096
THS3110EVM
THS3110EVM
Texas Instruments
EVAL MODULE FOR THS3110
THS3111EVM
THS3111EVM
Texas Instruments
EVAL MODULE FOR THS3111
THS3112EVM
THS3112EVM
Texas Instruments
EVAL MOD FOR THS3112
THS3115EVM
THS3115EVM
Texas Instruments
EVAL MOD FOR THS3115
THS3120EVM
THS3120EVM
Texas Instruments
EVAL MODULE FOR THS3120
THS4552RTWEVM Compare Parts
  • THS4552RTWEVM vs THS770006EVM
  • THS4552RTWEVM vs THS7530EVM
  • THS4552RTWEVM vs THS7002EVM
  • THS4552RTWEVM vs THS7001EVM
  • THS4552RTWEVM vs THS6301RSAEVM
  • THS4552RTWEVM vs THS6212EVM
  • THS4552RTWEVM vs THS4631DGNEVM
  • THS4552RTWEVM vs THS4631DDAEVM
  • THS4552RTWEVM vs THS4601EVM
  • THS4552RTWEVM vs THS4561DGKEVM
  • THS4552RTWEVM vs THS4552PWEVM
  • THS4552RTWEVM vs THS4551RUNEVM
  • THS4552RTWEVM vs THS4551RGTEVM
  • THS4552RTWEVM vs THS4551DGKEVM
  • THS4552RTWEVM vs THS4541RGTEVM
  • THS4552RTWEVM vs THS4532PWEVM
  • THS4552RTWEVM vs THS4531DGKEVM
  • THS4552RTWEVM vs THS4531ADGKEVM
  • THS4552RTWEVM vs THS4524EVM
  • THS4552RTWEVM vs THS4522EVM
  • THS4552RTWEVM vs THS4521EVM
  • THS4552RTWEVM vs THS4520EVM
  • THS4552RTWEVM vs THS4513EVM
  • THS4552RTWEVM vs THS4511EVM
  • THS4552RTWEVM vs THS4509EVM
  • THS4552RTWEVM vs THS4508EVM
  • THS4552RTWEVM vs THS4504EVM
  • THS4552RTWEVM vs THS4503EVM
  • THS4552RTWEVM vs THS4502EVM
  • THS4552RTWEVM vs THS4501EVM
  • THS4552RTWEVM vs THS4500EVM
  • THS4552RTWEVM vs THS4304DBVEVM
  • THS4552RTWEVM vs THS4303EVM
  • THS4552RTWEVM vs THS4302EVM
  • THS4552RTWEVM vs THS4281EVM
  • THS4552RTWEVM vs THS4275EVM
  • THS4552RTWEVM vs THS4271EVM-UG
  • THS4552RTWEVM vs THS4271EVM
  • THS4552RTWEVM vs THS4226EVM
  • THS4552RTWEVM vs THS4225EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious