Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments TCAN4550EVM
TCAN4550EVM
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD CAN FD CONTRL
Manufacturer:
Texas Instruments
Datasheet:
TCAN4550EVM Datasheet
History Price: $178.8
In Stock: 22675
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TCAN4550EVM Specification
Specification
Part No
TCAN4550EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
CANbus
Embedded
-
Utilized IC / Part
TCAN4550
Primary Attributes
-
Supplied Contents
Board(s)
TCAN4550EVM PDF Datasheet
TCAN4550EVM Datasheet
Click and Download: TCAN4550EVM Datasheet
TCAN4550EVM Related Parts
TCA39306EVM
Texas Instruments
EVAL BOARD FOR TCA39306
TCA7408-5405EVM
Texas Instruments
EVAL MODULE FOR TCA7408/TCA5405
TCA8418E-EVM
Texas Instruments
EVAL BOARD FOR TCA8418E
TCA8424EVM-038
Texas Instruments
EVAL MODULE FOR TCA8424
TCA9406EVM
Texas Instruments
DEVELOPMENT INTERFACE
TCA9416EVM
Texas Instruments
TCA9416 ULTRA-LOW VOLTAGE I2C TR
TCA9511AEVM
Texas Instruments
TL16C750EEVM
TCA9536EVM
Texas Instruments
EVAL BOARD FOR TCA9536
TCA9548AEVM
Texas Instruments
EVAL MODULE FOR TCA9548A
TCA9802EVM
Texas Instruments
EVAL MODULE
TCAN1042DEVM
Texas Instruments
TCAN10XX CONTROLLER AREA NETWORK
TCAN1043DEVM
Texas Instruments
TCAN1043DEVM
TCAN4550EVM Compare Parts
TCAN4550EVM vs TCAN1145EVM
TCAN4550EVM vs TCAN1046EVM
TCAN4550EVM vs TCAN1046ADEVM
TCAN4550EVM vs TCAN1043DEVM
TCAN4550EVM vs TCAN1042DEVM
TCAN4550EVM vs TCA9802EVM
TCAN4550EVM vs TCA9548AEVM
TCAN4550EVM vs TCA9536EVM
TCAN4550EVM vs TCA9511AEVM
TCAN4550EVM vs TCA9416EVM
TCAN4550EVM vs TCA9406EVM
TCAN4550EVM vs TCA8424EVM-038
TCAN4550EVM vs TCA8418E-EVM
TCAN4550EVM vs TCA7408-5405EVM
TCAN4550EVM vs TCA39306EVM
TCAN4550EVM vs TCAN1463EVM
TCAN4550EVM vs TCAN1462EVM
TCAN4550EVM vs TCAN1167EVM
TCAN4550EVM vs TCAN1162EVM
TCAN4550EVM vs TCAN1043AEVM
TCAN4550EVM vs TCA5013EVM
TCAN4550EVM vs TCA39416EVM
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!