☰
TAS5705EVM2
TAS5705EVM2
Obsolete
Description:  EVAL MODULE FOR TAS5705
Manufacturer:  Texas Instruments
Datasheet:   TAS5705EVM2 Datasheet
History Price: Obsolete
In Stock: 15360
TAS5705EVM2 Specification
Specification
Part No
TAS5705EVM2
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
Voltage - Supply
8V ~ 24V
Board Type
Fully Populated
Utilized IC / Part
TAS5705
Supplied Contents
Board(s)
TAS5705EVM2 Related Parts
TAS2505EVM
TAS2505EVM
Texas Instruments
EVALUATION MODULE TAS2505
TAS2521EVM
TAS2521EVM
Texas Instruments
EVALUATION MODULE TAS2521
TAS2552EVM
TAS2552EVM
Texas Instruments
MOD EVAL AUDIO AMP 4W TAS2552
TAS2557EVM
TAS2557EVM
Texas Instruments
TAS2557EVM
TAS2559EVM
TAS2559EVM
Texas Instruments
EVAL MODULE
TAS2560EVM
TAS2560EVM
Texas Instruments
EVALUATION MODULE
TAS2562YFPEVM-DC
TAS2562YFPEVM-DC
Texas Instruments
DEVELOPMENT AMPLIFIER
TAS2563YBGEVM-DC
TAS2563YBGEVM-DC
Texas Instruments
AUDIO AMP
TAS2564YBGEVM-DC
TAS2564YBGEVM-DC
Texas Instruments
EVAL BOARD
TAS2764EVM
TAS2764EVM
Texas Instruments
DIGITAL INPUT MONO CLASS-D AUDIO
TAS2770EVM
TAS2770EVM
Texas Instruments
EVAL BOARD FOR TAS2770
TAS2770EVM-STEREO
TAS2770EVM-STEREO
Texas Instruments
EVAL BOARD FOR TAS2770
TAS5705EVM2 Compare Parts
  • TAS5705EVM2 vs TAS6424MSQ1EVM
  • TAS5705EVM2 vs TAS6424LQ1EVM
  • TAS5705EVM2 vs TAS6422Q1EVM
  • TAS5705EVM2 vs TAS6422EQ1EVM
  • TAS5705EVM2 vs TAS6421Q1EVM
  • TAS5705EVM2 vs TAS5828MEVM
  • TAS5705EVM2 vs TAS5825PEVM
  • TAS5705EVM2 vs TAS5825MEVM-SB
  • TAS5705EVM2 vs TAS5825MEVM
  • TAS5705EVM2 vs TAS5822MEVM
  • TAS5705EVM2 vs TAS5806MEVM
  • TAS5705EVM2 vs TAS5806MDEVM
  • TAS5705EVM2 vs TAS5805MEVM
  • TAS5705EVM2 vs TAS5782MEVM
  • TAS5705EVM2 vs TAS5780MEVM
  • TAS5705EVM2 vs TAS5766MRMTEVM
  • TAS5705EVM2 vs TAS5766MDCAEVM
  • TAS5705EVM2 vs TAS5760XXEVM
  • TAS5705EVM2 vs TAS5756MDCAEVM
  • TAS5705EVM2 vs TAS5754MDCAEVM
  • TAS5705EVM2 vs TAS5753MDEVM
  • TAS5705EVM2 vs TAS5751MEVM
  • TAS5705EVM2 vs TAS5733LEVM
  • TAS5705EVM2 vs TAS5731EVM
  • TAS5705EVM2 vs TAS5729MDEVM
  • TAS5705EVM2 vs TAS5727EVM
  • TAS5705EVM2 vs TAS5722LEVM
  • TAS5705EVM2 vs TAS5721EVM
  • TAS5705EVM2 vs TAS5720MEVM
  • TAS5705EVM2 vs TAS5720A-Q1EVM
  • TAS5705EVM2 vs TAS5719EVM
  • TAS5705EVM2 vs TAS5717EVM
  • TAS5705EVM2 vs TAS5715EVM
  • TAS5705EVM2 vs TAS5713PHPEVM
  • TAS5705EVM2 vs TAS5711PHPEVM
  • TAS5705EVM2 vs TAS5710EVM
  • TAS5705EVM2 vs TAS5708EVM
  • TAS5705EVM2 vs TAS5707EVM
  • TAS5705EVM2 vs TAS5634EVM
  • TAS5705EVM2 vs TAS5631DKD2EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store