☰
RDK-IDM
RDK-IDM
Obsolete
Description:  KIT REF DESIGN MDL - IDM
Manufacturer:  Texas Instruments
Datasheet:   RDK-IDM Datasheet
History Price: Obsolete
In Stock: 4060
RDK-IDM Specification
Specification
Part No
RDK-IDM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
Stellaris?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
Intelligent Display Module
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
LM3S6918
Primary Attributes
Ethernet-enabled, PoE, 2.8" QVGA, Touch Screen
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
RDK-IDM Related Parts
RDK-128
RDK-128
Power Integrations
KIT REF DESIGN 36-72W MOTOR DRVR
RDK-236
RDK-236
Power Integrations
KIT REF DESIGN PFS714EG
RDK-249
RDK-249
Power Integrations
KIT REF DESIGN PFS762HG
RDK-252
RDK-252
Power Integrations
KIT REF DESIGN DG CAPZERO
RDK-3GRXTXO-ALTR01
RDK-3GRXTXO-ALTR01
Semtech Corporation
KIT REF DES ALTERA W/GS2970A
RDK-3GRXTXO-XLNX01
RDK-3GRXTXO-XLNX01
Semtech Corporation
KIT REF DES XILINX W/GS2970A
RDK-851
RDK-851
Power Integrations
EVAL BOARD FOR BRD1260C
RDK-852
RDK-852
Power Integrations
REFERENCE DESIGN BOARD FOR BRIDG
RDK-853
RDK-853
Power Integrations
REFERENCE DESIGN BOARD FOR BRIDG
RDK-ACIM
RDK-ACIM
Texas Instruments
KIT REF DES AC INDUCTION MOTOR
RDK-BDC
RDK-BDC
Texas Instruments
KIT REF DES BRUSHED DC MOTOR CTL
RDK-BDC24
RDK-BDC24
Texas Instruments
KIT REF DES BRUSHED MOTOR CTRLR
RDK-IDM Compare Parts
  • RDK-IDM vs RDK-S2E
  • RDK-IDM vs RDK-IDM-SBC
  • RDK-IDM vs RDK-IDM-L35
  • RDK-IDM vs RDK-GN1157B-SFP+00
  • RDK-IDM vs RDK-BLDC
  • RDK-IDM vs RDK-BDC24
  • RDK-IDM vs RDK-BDC
  • RDK-IDM vs RDK-ACIM
  • RDK-IDM vs RDK-853
  • RDK-IDM vs RDK-852
  • RDK-IDM vs RDK-851
  • RDK-IDM vs RDK-3GRXTXO-XLNX01
  • RDK-IDM vs RDK-3GRXTXO-ALTR01
  • RDK-IDM vs RDK-252
  • RDK-IDM vs RDK-249
  • RDK-IDM vs RDK-236
  • RDK-IDM vs RDK-128
  • RDK-IDM vs RDK-VALUE-SB
  • RDK-IDM vs RDK-SFP+-OPTICAL02
  • RDK-IDM vs RDK-SFP+-OPTICAL00
  • RDK-IDM vs RDK-SFP+-COPPER05
  • RDK-IDM vs RDK-SFP+-COPPER04
  • RDK-IDM vs RDK-SFP+-COPPER03
  • RDK-IDM vs RDK-SFP+-COPPER02
  • RDK-IDM vs RDK-SFP+-COPPER01
  • RDK-IDM vs RDK-SFP+-COPPER00
  • RDK-IDM vs RDK-GS12170-S2S00
  • RDK-IDM vs RDK-GS12170-S2H00
  • RDK-IDM vs RDK-GS12170-H2S00
  • RDK-IDM vs RDK-GS12070-02
  • RDK-IDM vs RDK-GS12070-01
  • RDK-IDM vs RDK-GN4121-PCIE00
  • RDK-IDM vs RDK-GENCLOCK-00
  • RDK-IDM vs RDK-912
  • RDK-IDM vs RDK-873
  • RDK-IDM vs RDK-872
  • RDK-IDM vs RDK-721
  • RDK-IDM vs RDK-382
  • RDK-IDM vs RDK-12GSRD-ALTRA01
  • RDK-IDM vs RDK-12GSRD-ALTRA00
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods