☰
PUREPATH-CMBEVM
PUREPATH-CMBEVM
Active
Description:  KIT DEV PUREPATH MOTHERBOARD
Manufacturer:  Texas Instruments
History Price: $319.2
In Stock: 15280
PUREPATH-CMBEVM Specification
Specification
Part No
PUREPATH-CMBEVM
Category
Kits Accessories
Manufacturer
Texas Instruments
Series
PurePath?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Interface Board
For Use With/Related Products
ControlConsole
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.