☰
PP-SALB-EVM
PP-SALB-EVM
Obsolete
Description:  EVAL MODULE
Manufacturer:  Texas Instruments
Datasheet:   PP-SALB-EVM Datasheet
History Price: Obsolete
In Stock: 45440
PP-SALB-EVM Specification
Specification
Part No
PP-SALB-EVM
Category
Kits Accessories
Manufacturer
Texas Instruments
Series
PurePath?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Interface Board
For Use With/Related Products
TAS5766M
PP-SALB-EVM Description
The Texas Instruments PP-SALB-EVM (Power Profiler Sensor Analog Lab Evaluation Module) is a versatile evaluation module designed to facilitate the evaluation of various sensor applications and power management solutions. This module provides developers and engineers with a comprehensive platform to assess and test sensor performance, enabling them to make informed decisions when integrating sensors into their designs. Below is a detailed overview of its specifications, features, applications, and design considerations.

## Key Specifications

1. Input Voltage Range:
- The module can operate within a wide input voltage range of 1.8V to 5.5V, allowing it to be compatible with various power supply sources and sensor configurations.

2. Power Consumption:
- Designed to measure low-power sensor applications, the module supports current consumption as low as 200 nA, making it suitable for battery-operated and energy-efficient applications.

3. Output Current:
- Capable of delivering output currents up to 100 mA, it can efficiently power a variety of sensors and peripheral devices.

4. Sensor Compatibility:
- Supports multiple sensor types, including analog and digital sensors, providing flexibility for various applications.

5. Communication Interfaces:
- Features integrated communication interfaces such as I2C, SPI, and GPIOs for seamless integration with microcontrollers and other digital systems.

6. Temperature Range:
- Operates effectively in a wide temperature range from -40°C to +85°C, making it suitable for industrial and outdoor applications.

7. Package Dimensions:
- The evaluation module is compact, with dimensions of approximately 100 mm x 80 mm, facilitating easy integration into development and prototype systems.

## Performance Features

- High-Resolution ADC: The PP-SALB-EVM is equipped with a high-resolution analog-to-digital converter (ADC), which allows for precise measurements of analog sensor outputs, ensuring accurate data collection.

- Low-Power Modes: The module supports various low-power modes, enabling developers to optimize power consumption during idle periods, which is essential for battery-powered devices.

- Built-In Calibration: It comes with built-in calibration features to ensure the accuracy of sensor readings, allowing for real-time adjustments and enhancements.

- Data Logging Capability: The module provides data logging functionality, enabling users to capture and analyze sensor data over time, which is critical for evaluating performance and reliability.

## Functional Description

The Texas Instruments PP-SALB-EVM serves as an evaluation platform that allows developers to test and prototype sensor applications efficiently. By providing an interface for various types of sensors, the module helps in assessing performance metrics, such as power consumption, response time, and accuracy.

The module can be connected to a development kit or microcontroller through its communication interfaces, allowing for easy programming and interaction with the sensors. Additionally, the integrated software tools available with the module facilitate the visualization and analysis of sensor data, making it easier to derive insights and make design improvements.

## Applications

1. Industrial Automation: The PP-SALB-EVM can be utilized in industrial settings for monitoring environmental conditions, such as temperature, humidity, and pressure, allowing for real-time data collection and analysis.

2. IoT Devices: In Internet of Things applications, the module can be employed for developing smart sensors that monitor and report data on various parameters, aiding in efficient energy management and automation.

3. Wearable Technology: The evaluation module is ideal for developing low-power wearable devices that require continuous monitoring of health metrics, such as heart rate and body temperature.

4. Smart Home Systems: It can be integrated into smart home applications, enabling the monitoring of energy consumption, environmental conditions, and security systems.

5. Environmental Monitoring: The PP-SALB-EVM can be used in applications focused on environmental sustainability, such as air quality monitoring and agricultural sensor networks.

## Package and Mounting

- Mounting Options: The evaluation module is designed for easy mounting on development boards or prototypes, and its compact size makes it suitable for integration into various form factors.

- Connector Types: Equipped with various connectors and interfaces, the module allows for straightforward connectivity with sensors and microcontrollers, enhancing the development process.

## Summary of Benefits

The Texas Instruments PP-SALB-EVM is a powerful tool for engineers and developers working with sensor technologies. Its combination of high-performance specifications, low power consumption, and extensive compatibility with different sensors makes it an ideal choice for evaluating and prototyping sensor applications. With its robust design and versatile features, the module supports a wide range of applications across various industries, including industrial automation, IoT, wearable technology, and environmental monitoring. By leveraging this evaluation module, developers can streamline their design processes, reduce development time, and improve the reliability and performance of their sensor-based solutions.
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend