☰
PMLKLDOEVM
PMLKLDOEVM
Active
Description:  EVAL BOARD FOR TPS7A49 TPS7A8300
Manufacturer:  Texas Instruments
Datasheet:   PMLKLDOEVM Datasheet
History Price: $58.8
In Stock: 9040
PMLKLDOEVM Specification
Specification
Part No
PMLKLDOEVM
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
-
Current - Output
2A, 150mA
Voltage - Input
1.4V ~ 6.5V, 6V ~ 36V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS7A4901, TPS7A8300
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you