☰
PCM1840EVM
PCM1840EVM
Active
Description:  PCM1840EVM
Manufacturer:  Texas Instruments
Datasheet:   PCM1840EVM Datasheet
History Price: $178.8
In Stock: 33840
PCM1840EVM Specification
Specification
Part No
PCM1840EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Audio Processing
Embedded
-
Utilized IC / Part
PCM1840
Primary Attributes
4-Channel (Quad)
Supplied Contents
Board(s)
PCM1840EVM Related Parts
PCM1802EVM
PCM1802EVM
Texas Instruments
PCM1802 EVALUATION MODULE SINGLE
PCM1803AEVM
PCM1803AEVM
Texas Instruments
PCM1803A EVALUATION MODULE FOR S
PCM1808EVM
PCM1808EVM
Texas Instruments
EVAL BOARD FOR PCM1808
PCM1820EVM
PCM1820EVM
Texas Instruments
EVAL BOARD FOR PCM1820
PCM1821EVM
PCM1821EVM
Texas Instruments
EVAL BOARD FOR PCM1821
PCM1821Q1EVM
PCM1821Q1EVM
Texas Instruments
PCM1821-Q1 EVALUATION MODULE FOR
PCM1822Q1EVM
PCM1822Q1EVM
Texas Instruments
PCM1822-Q1 EVALUATION MODULE FOR
PCM1860EVM
PCM1860EVM
Texas Instruments
EVAL BOARD FOR PCM1860
PCM1861EVM
PCM1861EVM
Texas Instruments
EVAL BOARD AUDIO ADC PCM1861
PCM1862EVM
PCM1862EVM
Texas Instruments
EVAL BOARD FOR PCM1862
PCM1863EVM
PCM1863EVM
Texas Instruments
EVAL MODULE FOR PCM1863
PCM1864CMBEVM
PCM1864CMBEVM
Texas Instruments
EVAL MODULE
PCM1840EVM Compare Parts
  • PCM1840EVM vs PCM9211EVM-U
  • PCM1840EVM vs PCM6360Q1EVM-PDK
  • PCM1840EVM vs PCM6240Q1EVM-PDK
  • PCM1840EVM vs PCM3070RHBEVM-K
  • PCM1840EVM vs PCM2906CEVM-U
  • PCM1840EVM vs PCM2903EVM-U
  • PCM1840EVM vs PCM2902CEVM-U
  • PCM1840EVM vs PCM2900CEVM-U
  • PCM1840EVM vs PCM2707EVM-U
  • PCM1840EVM vs PCM2706EVM-U
  • PCM1840EVM vs PCM2705EVM-U
  • PCM1840EVM vs PCM2704EVM-U
  • PCM1840EVM vs PCM1865EVM
  • PCM1840EVM vs PCM1864LMBEVM
  • PCM1840EVM vs PCM1864EVM
  • PCM1840EVM vs PCM1864CMBEVM
  • PCM1840EVM vs PCM1863EVM
  • PCM1840EVM vs PCM1862EVM
  • PCM1840EVM vs PCM1861EVM
  • PCM1840EVM vs PCM1860EVM
  • PCM1840EVM vs PCM1822Q1EVM
  • PCM1840EVM vs PCM1821Q1EVM
  • PCM1840EVM vs PCM1821EVM
  • PCM1840EVM vs PCM1820EVM
  • PCM1840EVM vs PCM1808EVM
  • PCM1840EVM vs PCM1803AEVM
  • PCM1840EVM vs PCM1802EVM
  • PCM1840EVM vs PCMD3140Q1EVM-PDK
  • PCM1840EVM vs PCM1822EVM
  • PCM1840EVM vs PCM1820Q1EVM
  • PCM1840EVM FAQ
    Q1: What is the Texas Instruments PCM1840EVM?
    A1: The Texas Instruments PCM1840EVM is an evaluation module designed for the PCM1840 audio codec. It allows developers to evaluate the performance and features of the PCM1840 in various audio applications.

    Q2: What are the key features of the PCM1840EVM?
    A2: The PCM1840EVM includes support for multiple input and output channels, high-resolution audio conversion, and integration with various digital audio interfaces. It also features low power consumption and high audio quality for professional audio applications.

    Q3: How does the PCM1840EVM interface with other devices?
    A3: The PCM1840EVM supports multiple digital audio interfaces, including I2S, TDM, and PCM, allowing it to interface seamlessly with a wide range of audio systems and processors.

    Q4: What is the main purpose of the PCM1840EVM?
    A4: The main purpose of the PCM1840EVM is to provide engineers and developers with a tool for evaluating the performance and functionality of the Texas Instruments PCM1840 audio codec, helping them integrate it into their audio systems.

    Q5: What is the input voltage range of the PCM1840EVM?
    A5: The PCM1840EVM operates with a supply voltage range of 3.3V to 5V, making it compatible with a wide range of development platforms.

    Q6: Does the PCM1840EVM provide a user interface for configuration?
    A6: Yes, the PCM1840EVM provides a graphical user interface (GUI) that allows users to easily configure the device, monitor its performance, and adjust parameters like gain, input/output channels, and sample rates.

    Q7: What type of audio processing does the PCM1840EVM support?
    A7: The PCM1840EVM supports high-quality audio processing with features such as 24-bit resolution, 192kHz sample rate, and integrated digital filters for improved audio fidelity.

    Q8: Can the PCM1840EVM be used in both consumer and professional audio applications?
    A8: Yes, the PCM1840EVM is suitable for both consumer and professional audio applications due to its high performance, low distortion, and support for multiple audio interfaces.

    Q9: What is the output format supported by the PCM1840EVM?
    A9: The PCM1840EVM supports several output formats, including I2S, PCM, and TDM, allowing flexible integration with a variety of audio processing systems.

    Q10: How many audio channels does the PCM1840EVM support?
    A10: The PCM1840EVM supports up to 8 audio channels, making it suitable for multi-channel audio applications such as surround sound systems and multi-track recording.

    Q11: What kind of connectors are used in the PCM1840EVM?
    A11: The PCM1840EVM features standard audio connectors, including analog and digital input/output headers for easy integration with other audio equipment.

    Q12: Can the PCM1840EVM be used for real-time audio processing?
    A12: Yes, the PCM1840EVM can handle real-time audio processing with low latency, making it suitable for applications like live audio recording, mixing, and streaming.

    Q13: What is the signal-to-noise ratio (SNR) of the PCM1840EVM?
    A13: The PCM1840EVM features a high signal-to-noise ratio (SNR) of up to 112dB, ensuring clear and detailed audio playback and recording.

    Q14: How is the PCM1840EVM powered?
    A14: The PCM1840EVM is powered through a 5V USB connection, simplifying its use in development environments and making it easy to integrate with a variety of systems.

    Q15: Is the PCM1840EVM compatible with other Texas Instruments evaluation boards?
    A15: Yes, the PCM1840EVM is compatible with other Texas Instruments evaluation boards and development kits, allowing for flexible integration into a broader evaluation or development platform.

    Q16: Does the PCM1840EVM have any onboard memory for storage?
    A16: No, the PCM1840EVM does not include onboard memory for storage. It relies on external systems for storing audio data or configurations.

    Q17: Can the PCM1840EVM be used for multi-rate audio processing?
    A17: Yes, the PCM1840EVM supports multi-rate audio processing, allowing it to handle different sample rates (up to 192kHz) for versatile audio applications.

    Q18: What type of software support is available for the PCM1840EVM?
    A18: The PCM1840EVM is supported by Texas Instruments' software tools, including a GUI for configuration, as well as drivers and libraries for integration with development environments like Code Composer Studio.

    Q19: Can the PCM1840EVM be used for testing microphone and speaker systems?
    A19: Yes, the PCM1840EVM can be used to test and evaluate microphone and speaker systems by providing the necessary input/output interfaces for analog and digital audio signals.

    Q20: What is the main advantage of using the PCM1840EVM in audio development?
    A20: The main advantage of using the PCM1840EVM is its ability to provide engineers with a quick and easy way to evaluate the performance of the PCM1840 codec, helping to accelerate the development of high-quality audio systems with flexible integration options.
    Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.