☰
NLK48EVM
NLK48EVM
Obsolete
Description:  KIT EVAL LVDS SERDES 48
Manufacturer:  Texas Instruments
Datasheet:   NLK48EVM Datasheet
History Price: Obsolete
In Stock: 39120
NLK48EVM Specification
Specification
Part No
NLK48EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
LVDS, Serdes
Embedded
-
Utilized IC / Part
LVDS95, LVDS96
Primary Attributes
-
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller