Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments MULTI-CAL-SYSTEM
MULTI-CAL-SYSTEM
Active
Evaluation and Demonstration Boards and Kits
Description:
KIT BASIC STARTER MULTI-CAL SYST
Manufacturer:
Texas Instruments
Datasheet:
MULTI-CAL-SYSTEM Datasheet
History Price: $2998.8
In Stock: 22190
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MULTI-CAL-SYSTEM Specification
Specification
Part No
MULTI-CAL-SYSTEM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Sensor Calibration
Embedded
-
Utilized IC / Part
PGA308
Primary Attributes
Simultaneous Calibration of up to 64 PGA308's
Supplied Contents
Board(s), Cable(s)
MULTI-CAL-SYSTEM PDF Datasheet
MULTI-CAL-SYSTEM Datasheet
Click and Download: MULTI-CAL-SYSTEM Datasheet
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.