MSP-EXP430FR2311
MSP-EXP430FR2311
Active
Description:  LAUNCHPAD MSP430FR2311 EVAL BRD
Manufacturer:  Texas Instruments
History Price: $16.79
In Stock: 16800
MSP-EXP430FR2311 Specification
Specification
Part No
MSP-EXP430FR2311
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
MSP430FR2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
MSP430
Platform
LaunchPad?
Utilized IC / Part
MSP430FR2311
Mounting Type
Fixed
Contents
Board(s)
MSP-EXP430FR2311 PDF Datasheet
MSP-EXP430FR2311 Related Parts
MSP432E411Y-BGAEVM
MSP432E411Y-BGAEVM
Texas Instruments
MSP432E411Y EVAL BRD
MSP-CAPT-FR2633
MSP-CAPT-FR2633
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
MSP-EVK430S320
MSP-EVK430S320
Texas Instruments
MSP430X32X EVAL BRD
MSP-EXP430F5438
MSP-EXP430F5438
Texas Instruments
EXPERIMENTER MSP430F5438 EVAL BD
MSP-EXP430F5529
MSP-EXP430F5529
Texas Instruments
EXPERIMENTER MSP430F5529 EVAL BD
MSP-EXP430F5529LP
MSP-EXP430F5529LP
Texas Instruments
LAUNCHPAD MSP430F5529 EVAL BRD
MSP-EXP430FG4618
MSP-EXP430FG4618
Texas Instruments
EXPERIMENTER MSP430FG4618/F2013
MSP-EXP430FR2355
MSP-EXP430FR2355
Texas Instruments
LAUNCHPAD MSP430FR2355 EVAL BRD
MSP-EXP430FR2433
MSP-EXP430FR2433
Texas Instruments
LAUNCHPAD MSP430FR2433 EVAL BRD
MSP-EXP430FR4133
MSP-EXP430FR4133
Texas Instruments
LAUNCHPAD MSP430FR4133 EVAL BRD
MSP-EXP430FR5739
MSP-EXP430FR5739
Texas Instruments
EXPERIMENTER MSP430FR5739 EVAL
MSP-EXP430FR5994
MSP-EXP430FR5994
Texas Instruments
LAUNCHPAD MSP430FR5994 EVAL BRD
MSP-EXP430FR2311 Compare Parts
  • MSP-EXP430FR2311 vs MSP-EXP432P401R
  • MSP-EXP430FR2311 vs MSP-EXP432E401Y
  • MSP-EXP430FR2311 vs MSP-EXP430G2ET
  • MSP-EXP430FR2311 vs MSP-EXP430G2
  • MSP-EXP430FR2311 vs MSP-EXP430FR6989
  • MSP-EXP430FR2311 vs MSP-EXP430FR5994
  • MSP-EXP430FR2311 vs MSP-EXP430FR5739
  • MSP-EXP430FR2311 vs MSP-EXP430FR4133
  • MSP-EXP430FR2311 vs MSP-EXP430FR2433
  • MSP-EXP430FR2311 vs MSP-EXP430FR2355
  • MSP-EXP430FR2311 vs MSP-EXP430FG4618
  • MSP-EXP430FR2311 vs MSP-EXP430F5529LP
  • MSP-EXP430FR2311 vs MSP-EXP430F5529
  • MSP-EXP430FR2311 vs MSP-EXP430F5438
  • MSP-EXP430FR2311 vs MSP-EVK430S320
  • MSP-EXP430FR2311 vs MSP-CAPT-FR2633
  • MSP-EXP430FR2311 vs MSP432E411Y-BGAEVM
  • MSP-EXP430FR2311 vs MSP-EXP430FR5969
  • MSP-EXP430FR2311 vs MSP-EVK430S330
  • MSP-EXP430FR2311 vs MSP-BNDL-FR5969LCD
  • MSP-EXP430FR2311 vs MSP430-P1611
  • MSP-EXP430FR2311 vs MSP430-H1611
  • MSP-EXP430FR2311 vs MSP430-5510STK
  • MSP-EXP430FR2311 vs MSP430-5438-STK
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock