☰
MMWAVEICBOOST
MMWAVEICBOOST
Active
Description:  INDUSTRIAL CARRIER EVM
Manufacturer:  Texas Instruments
History Price: $298.8
In Stock: 33180
MMWAVEICBOOST Specification
Specification
Part No
MMWAVEICBOOST
Category
Expansion Boards, Daughter Cards
Manufacturer
Texas Instruments
Series
mmWave
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
LaunchPad?
Platform
Interface
Type
I/O Expansion
Function
-
Utilized IC / Part
Board(s), Cable(s), Accessories
MMWAVEICBOOST Compare Parts
  • MMWAVEICBOOST vs MMWAVEPOEEVM
  • MMWAVEICBOOST vs MMWCAS-RF-EVM
  • MMWAVEICBOOST vs MMWAVE-DEVPACK
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.