☰
MCT8316AEVM
MCT8316AEVM
Active
Description:  MCT8316A EVALUATION MODULE FOR T
Manufacturer:  Texas Instruments
Datasheet:   MCT8316AEVM Datasheet
History Price: $178.8
In Stock: 18480
MCT8316AEVM Specification
Specification
Part No
MCT8316AEVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
MCT8316A
Primary Attributes
4.5V ~ 35V Operating Voltage
Supplied Contents
Board(s), Cable(s)
MCT8316AEVM PDF Datasheet
MCT8316AEVM Compare Parts
  • MCT8316AEVM vs MCT8316ZTEVM
  • MCT8316AEVM vs MCT8315EVM
  • MCT8316AEVM vs MCT8329EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!