☰
MCT8315EVM
MCT8315EVM
Active
Description:  MCT8315 EVALUATION MODULE FOR TH
Manufacturer:  Texas Instruments
Datasheet:   MCT8315EVM Datasheet
History Price: $178.8
In Stock: 13600
MCT8315EVM Specification
Specification
Part No
MCT8315EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU
Utilized IC / Part
MCT8315
Primary Attributes
4.5V ~ 35V Operating Voltage
Supplied Contents
Board(s)
MCT8315EVM PDF Datasheet
MCT8315EVM Compare Parts
  • MCT8315EVM vs MCT8316ZTEVM
  • MCT8315EVM vs MCT8329EVM
  • MCT8315EVM vs MCT8316AEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you