☰
LP55281RLEV
LP55281RLEV
Obsolete
Description:  BOARD EVAL FOR LP5528 RGB DRIVER
Manufacturer:  Texas Instruments
Datasheet:   LP55281RLEV Datasheet
History Price: Obsolete
In Stock: 22240
LP55281RLEV Specification
Specification
Part No
LP55281RLEV
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
400mA
Outputs and Type
12, Non-Isolated
Voltage - Output
5.3V
Features
USB Interface
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
LP55281
LP55281RLEV PDF Datasheet
LP55281RLEV Related Parts
LP5012EVM
LP5012EVM
Texas Instruments
LED DRIVER
LP5024EVM
LP5024EVM
Texas Instruments
EVAL MODULE FOR LP5024
LP5036EVM
LP5036EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LP5521TMEV
LP5521TMEV
Texas Instruments
EVAL BOARD FOR LP5521
LP5522TMEV
LP5522TMEV
Texas Instruments
BOARD EVAL LP5522 LED DRIVER
LP55231SQEVM
LP55231SQEVM
Texas Instruments
EVAL BOARD FOR LP5231
LP5526TLEV
LP5526TLEV
Texas Instruments
BOARD EVAL LP5526 LMU LED DRIVER
LP55281RLEV/NOPB
LP55281RLEV/NOPB
Texas Instruments
BOARD EVAL FOR LP5528 RGB DRIVER
LP5560EVM/NOPB
LP5560EVM/NOPB
Texas Instruments
BOARD EVAL FOR LP5560
LP5562EVM
LP5562EVM
Texas Instruments
EVAL BOARD FOR LP5562
LP5860EVM
LP5860EVM
Texas Instruments
EVAL BOARD FOR LP5860
LP5890EVM
LP5890EVM
Texas Instruments
LP5890 EVALUATION MODULE FOR 48
LP55281RLEV Compare Parts
  • LP55281RLEV vs LP5891EVM
  • LP55281RLEV vs LP5890EVM
  • LP55281RLEV vs LP5860EVM
  • LP55281RLEV vs LP5562EVM
  • LP55281RLEV vs LP5560EVM/NOPB
  • LP55281RLEV vs LP55281RLEV/NOPB
  • LP55281RLEV vs LP5526TLEV
  • LP55281RLEV vs LP55231SQEVM
  • LP55281RLEV vs LP5522TMEV
  • LP55281RLEV vs LP5521TMEV
  • LP55281RLEV vs LP5036EVM
  • LP55281RLEV vs LP5024EVM
  • LP55281RLEV vs LP5012EVM
  • LP55281RLEV vs LP5861TEVM
  • LP55281RLEV vs LP5860TEVM
  • LP55281RLEV vs LP5524TM-5EV
  • LP55281RLEV vs LP5523EVM/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.