☰
LP3907TLEVM
LP3907TLEVM
Active
Description:  EVALUATION MODULE
Manufacturer:  Texas Instruments
Datasheet:   LP3907TLEVM Datasheet
History Price: $178.8
In Stock: 38180
LP3907TLEVM Specification
Specification
Part No
LP3907TLEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Current - Output
1A, 600mA, 300mA, 300mA
Voltage - Input
2.8V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
2.1MHz
Board Type
Fully Populated
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
LP3907
Power - Output
-
LP3907TLEVM PDF Datasheet
LP3907TLEVM Related Parts
LP3906SQ-JXXIEV
LP3906SQ-JXXIEV
Texas Instruments
EVAL BOARD FOR LP3906
LP3906SQ-JXXIEV/NOPB
LP3906SQ-JXXIEV/NOPB
National Semiconductor
EVAL BOARD FOR LP3906
LP3906SQ-JXXIEV/NOPB
LP3906SQ-JXXIEV/NOPB
Texas Instruments
EVAL BOARD FOR LP3906
LP3907SQ-JXQXEV/NOPB
LP3907SQ-JXQXEV/NOPB
Texas Instruments
BOARD EVAL FOR LP3907
LP3971SQ-B410EV
LP3971SQ-B410EV
Texas Instruments
BOARD EVALUATION LP3971SQ-B410
LP3972SQ-I514EV
LP3972SQ-I514EV
Texas Instruments
BOARD EVALUATION LP3972SQ-I514
LP3972SQ-I514EV/NOPB
LP3972SQ-I514EV/NOPB
Texas Instruments
EVAL BOARD FOR LP3972SQ-I514
LP3905SD-30EV
LP3905SD-30EV
Texas Instruments
BOARD EVALUATION LP3905SD-30
LP3905SD-A3EV
LP3905SD-A3EV
Texas Instruments
BOARD EVALUATION LP3905SD-A3
LP3907SQ-JXQXEV
LP3907SQ-JXQXEV
Texas Instruments
LP3907 EVALUATION BOARD
LP3907TLEVM Compare Parts
  • LP3907TLEVM vs LP3972SQ-I514EV
  • LP3907TLEVM vs LP3971SQ-B410EV
  • LP3907TLEVM vs LP3907SQ-JXQXEV/NOPB
  • LP3907TLEVM vs LP3906SQ-JXXIEV/NOPB
  • LP3907TLEVM vs LP3906SQ-JXXIEV/NOPB
  • LP3907TLEVM vs LP3906SQ-JXXIEV
  • LP3907TLEVM vs LP3907SQ-JXQXEV
  • LP3907TLEVM vs LP3905SD-A3EV
  • LP3907TLEVM vs LP3905SD-30EV
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected