Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Texas Instruments LP38853EVAL
LP38853EVAL
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
BOARD EVALUATION LP38853
Manufacturer:
Texas Instruments
Datasheet:
LP38853EVAL Datasheet
History Price: Obsolete
In Stock: 20430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP38853EVAL Specification
Specification
Part No
LP38853EVAL
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.2V
Current - Output
3A
Voltage - Input
3V ~ 5.5V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LP38853
LP38853EVAL PDF Datasheet
LP38853EVAL Datasheet
Click and Download: LP38853EVAL Datasheet
LP38853EVAL Related Parts
LP38502ASD-EV
Texas Instruments
BOARD EVAL FOR LP38502ASD
LP38502ATJ-EV
Texas Instruments
BOARD EVAL FOR LP38502
LP38502SD-ADJEV
Texas Instruments
BOARD EVAL LP38502SD 8-LLP
LP38511MR-ADJEV/NOPB
Texas Instruments
BOARD EVALUATION FOR LP38511
LP38511TJ-ADJEV
Texas Instruments
BOARD EVAL FOR LP38511TJ-ADJ
LP38511TS-1.8EV
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8
LP38512MR-ADJEV/NOPB
Texas Instruments
BOARD EVALUATION FOR LP38512
LP38513S-1.8EV
Texas Instruments
BOARD EVAL LP38513 1.8V
LP38513TJ-ADJEV
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ
LP38692EVAL
Texas Instruments
BOARD EVALUATION LP38692
LP38693-ADJEV
Texas Instruments
BOARD EVAL 500MA LDO REG ADJ
LP3878-ADJEVAL
Texas Instruments
BOARD EVALUATION LP3878-ADJ
LP38853EVAL Compare Parts
LP38853EVAL vs LP3991TL-1.8EV
LP38853EVAL vs LP3991TL-1.5EV
LP38853EVAL vs LP3991TL-1.3EV
LP38853EVAL vs LP3991TL-1.2EV
LP38853EVAL vs LP38869EVAL/NOPB
LP38853EVAL vs LP38856-1.2EVAL
LP38853EVAL vs LP38852EVAL
LP38853EVAL vs LP38842EVAL
LP38853EVAL vs LP38841EVAL
LP38853EVAL vs LP38798EVM
LP38853EVAL vs LP3878-ADJEVAL/NOPB
LP38853EVAL vs LP3878-ADJEVAL
LP38853EVAL vs LP38693-ADJEV
LP38853EVAL vs LP38692EVAL
LP38853EVAL vs LP38513TJ-ADJEV
LP38853EVAL vs LP38513S-1.8EV
LP38853EVAL vs LP38512MR-ADJEV/NOPB
LP38853EVAL vs LP38511TS-1.8EV
LP38853EVAL vs LP38511TJ-ADJEV
LP38853EVAL vs LP38511MR-ADJEV/NOPB
LP38853EVAL vs LP38502SD-ADJEV
LP38853EVAL vs LP38502ATJ-EV
LP38853EVAL vs LP38502ASD-EV
LP38853EVAL vs LP3996SD-3333EV
LP38853EVAL vs LP3996SD-3030EV
LP38853EVAL vs LP3996SD-2828EV
LP38853EVAL vs LP38859-1.2EVAL
LP38853EVAL vs LP38693EVAL
LP38853EVAL vs LP38512TS-1.8EV
LP38853EVAL vs LP38512TJ-ADJEV
LP38853EVAL vs LP38512S-1.8EV
LP38853EVAL vs LP38511S-1.8EV
LP38853EVAL vs LP38502TS-ADJEV
LP38853EVAL vs LP38502TJ-ADJEV
LP38853EVAL vs LP38501TS-ADJEV
LP38853EVAL vs LP38501TS-ADJEV
LP38853EVAL vs LP38501TJ-ADJEV
LP38853EVAL vs LP38501ATJ-EV
LP38853EVAL vs LP38501ATJ-EV
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend