☰
LMV228SDEVAL
LMV228SDEVAL
Obsolete
Description:  BOARD EVALUATION FOR LMV228SD
Manufacturer:  Texas Instruments
History Price: $115.83
In Stock: 24340
LMV228SDEVAL Specification
Specification
Part No
LMV228SDEVAL
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Detector, CDMA
For Use With/Related Products
450MHz ~ 2GHz
Supplied Contents
LMV228
Type
Board(s)
LMV228SDEVAL Related Parts
LMV221EVAL
LMV221EVAL
Texas Instruments
BOARD EVAL FOR LMV221 PWR DETECT
LMV221EVAL/NOPB
LMV221EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LMV221 PWR DETECT
LMV225SDEVAL
LMV225SDEVAL
Texas Instruments
BOARD EVALUATION FOR LMV225 LLP
LMV225TLEVAL
LMV225TLEVAL
Texas Instruments
BOARD EVAL FOR LMV225 MICRO SMD
LMV228TLEVAL
LMV228TLEVAL
Texas Instruments
BOARD EVALUATION FOR LMV228TL
LMV232TLEVAL
LMV232TLEVAL
Texas Instruments
BOARD EVAL FOR LMV232TL
LMV226TLEVAL
LMV226TLEVAL
Texas Instruments
BOARD EVALUATION FOR THE LMV226
LMV243BLEVAL
LMV243BLEVAL
Texas Instruments
BOARD EVALUATION FOR LMV243
LMV228SDEVAL Compare Parts
  • LMV228SDEVAL vs LMV228TLEVAL
  • LMV228SDEVAL vs LMV225TLEVAL
  • LMV228SDEVAL vs LMV225SDEVAL
  • LMV228SDEVAL vs LMV221EVAL/NOPB
  • LMV228SDEVAL vs LMV221EVAL
  • LMV228SDEVAL vs LMV243BLEVAL
  • LMV228SDEVAL vs LMV226TLEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!