☰
LMT70EVM
LMT70EVM
Active
Description:  EVAL MODULE FOR LMT70
Manufacturer:  Texas Instruments
Datasheet:   LMT70EVM Datasheet
History Price: $58.8
In Stock: 49060
LMT70EVM Specification
Specification
Part No
LMT70EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
2V ~ 5.5V
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LMT70
LMT70EVM PDF Datasheet
LMT70EVM Compare Parts
  • LMT70EVM vs LMT88-9EVM
  • LMT70EVM vs LMT84-7EVM
  • LMT70EVM vs LMT01EVM-CVAL
  • LMT70EVM vs LMT01EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.