☰
LMR36006BEVM
LMR36006BEVM
Active
Description:  DEVELOPMENT POWER MANAGEMENT
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 31945
LMR36006BEVM Specification
Specification
Part No
LMR36006BEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V or 5V
Current - Output
600mA
Voltage - Input
4.2V ~ 60V
Regulator Topology
Buck
Frequency - Switching
1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LMR36006B
Power - Output
-
LMR36006BEVM Related Parts
LMR10510YSDDEMO/NOPB
LMR10510YSDDEMO/NOPB
Texas Instruments
BOARD EVAL FOR LMR10510
LMR10515YSDDEMO/NOPB
LMR10515YSDDEMO/NOPB
Texas Instruments
BOARD EVAL FOR LMR10515
LMR10520YSDDEMO/NOPB
LMR10520YSDDEMO/NOPB
Texas Instruments
BOARD DEMO FOR LMR10520
LMR10530YSDEVM/NOPB
LMR10530YSDEVM/NOPB
Texas Instruments
MODULE EVAL FOR LMR10530
LMR12010YMKDEMO/NOPB
LMR12010YMKDEMO/NOPB
Texas Instruments
BOARD DEMO FOR LMR12010YMK
LMR12020XSDEVM/NOPB
LMR12020XSDEVM/NOPB
Texas Instruments
MODULE EVAL FOR LMR12020
LMR14003YEVM
LMR14003YEVM
Texas Instruments
EVAL BOARD FOR LMR14003
LMR14006YEVM
LMR14006YEVM
Texas Instruments
EVAL MODULE FOR LMR14006
LMR14010AEVM
LMR14010AEVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LMR14020QDPREVM
LMR14020QDPREVM
Texas Instruments
EVALUATION MODULE
LMR14020SEVM
LMR14020SEVM
Texas Instruments
EVALUATION MODULE LMR14020S
LMR14030QDPREVM
LMR14030QDPREVM
Texas Instruments
EVALUATION MODULE
LMR36006BEVM Compare Parts
  • LMR36006BEVM vs LMR64010XMFDEMO/NOPB
  • LMR36006BEVM vs LMR62421XSDDEMO/NOPB
  • LMR36006BEVM vs LMR62014XMFDEMO/NOPB
  • LMR36006BEVM vs LMR61428XMMEVM/NOPB
  • LMR36006BEVM vs LMR54410EVM
  • LMR36006BEVM vs LMR51430EVM
  • LMR36006BEVM vs LMR51420EVM
  • LMR36006BEVM vs LMR50410QEVM
  • LMR36006BEVM vs LMR50410EVM
  • LMR36006BEVM vs LMR43620MQ3EVM-2M
  • LMR36006BEVM vs LMR38020QEVM
  • LMR36006BEVM vs LMR38020EVM
  • LMR36006BEVM vs LMR36520AEVM
  • LMR36006BEVM vs LMR36506RREVM
  • LMR36006BEVM vs LMR36506MSCEVM
  • LMR36006BEVM vs LMR36503RFEVM
  • LMR36006BEVM vs LMR36015FSCEVM
  • LMR36006BEVM vs LMR36015AEVM
  • LMR36006BEVM vs LMR34215FSC5EVM
  • LMR36006BEVM vs LMR33630CRNXEVM
  • LMR36006BEVM vs LMR33630CDDAEVM
  • LMR36006BEVM vs LMR33630ARNXEVM
  • LMR36006BEVM vs LMR33630ADDAEVM
  • LMR36006BEVM vs LMR24220RB/NOPB
  • LMR36006BEVM vs LMR24220EVAL/NOPB
  • LMR36006BEVM vs LMR24210EVAL/NOPB
  • LMR36006BEVM vs LMR23630EVM
  • LMR36006BEVM vs LMR23630AEVM
  • LMR36006BEVM vs LMR23625CFPEVM
  • LMR36006BEVM vs LMR23625CEVM
  • LMR36006BEVM vs LMR23615EVM
  • LMR36006BEVM vs LMR23610AEVM
  • LMR36006BEVM vs LMR22007YMINI-EVM
  • LMR36006BEVM vs LMR16030PEVM
  • LMR36006BEVM vs LMR16020PEVM
  • LMR36006BEVM vs LMR16010PEVM
  • LMR36006BEVM vs LMR16006YEVM
  • LMR36006BEVM vs LMR16006XEVM
  • LMR36006BEVM vs LMR14206XMKDEMO/NOPB
  • LMR36006BEVM vs LMR14203XMKDEMO/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos