☰
LM84EVAL
LM84EVAL
Obsolete
Description:  EVALUATION BOARD FOR LM84
Manufacturer:  Texas Instruments
Datasheet:   LM84EVAL Datasheet
History Price: Obsolete
In Stock: 30445
LM84EVAL Specification
Specification
Part No
LM84EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
0癈 ~ 125癈
Interface
SMBus (2-Wire/I2C)
Sensitivity
?癈
Voltage - Supply
3V ~ 3.6V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LM84
LM84EVAL Compare Parts
  • LM84EVAL vs LM89EVAL
  • LM84EVAL vs LM89-1EVAL
  • LM84EVAL vs LM86EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much