☰
LM7472EVM
LM7472EVM
Active
Description:  EVAL BOARD LM74720-Q1 LM74722-Q1
Manufacturer:  Texas Instruments
Datasheet:   LM7472EVM Datasheet
History Price: $118.8
In Stock: 40450
LM7472EVM Specification
Specification
Part No
LM7472EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Ideal Diode Controller
Embedded
No
Utilized IC / Part
LM74720-Q1, LM74722-Q1
Primary Attributes
2-Channel (Dual)
Supplied Contents
Board(s)
LM7472EVM Related Parts
LM73100EVM
LM73100EVM
Texas Instruments
LM73100 INTEGRATED IDEAL DIODE E
LM74500Q1EVM
LM74500Q1EVM
Texas Instruments
LM74500-Q1 3.2-V TO 65-V, 80-A I
LM74501Q1EVM
LM74501Q1EVM
Texas Instruments
EVAL BOARD FOR LM74501-Q1
LM74610-DQEVM
LM74610-DQEVM
Texas Instruments
SMART DIODE CONTROLLER ORING EVA
LM74610-SQEVM
LM74610-SQEVM
Texas Instruments
SMART DIODE CONTROLLER EVAL MODU
LM74670-SQEVM
LM74670-SQEVM
Texas Instruments
SMART DIODE
LM74700DDFEVM
LM74700DDFEVM
Texas Instruments
LM74700-Q1 3.2-V TO 65-V, 80-A I
LM74700EVM
LM74700EVM
Texas Instruments
POWER MANAGEMENT
LM74701Q1EVM
LM74701Q1EVM
Texas Instruments
EVAL BOARD FOR LM74701-Q1
LM74721EVM
LM74721EVM
Texas Instruments
LM74721-Q1 EVALUATION MODULE FOR
LM74800EVM-CD
LM74800EVM-CD
Texas Instruments
LM74800-Q1 IDEAL DIODE CONTROLLE
LM74800EVM-CS
LM74800EVM-CS
Texas Instruments
LM7480-Q1 IDEAL DIODE CONTROLLER
LM7472EVM Compare Parts
  • LM7472EVM vs LM74810EVM
  • LM7472EVM vs LM74800EVM-CS
  • LM7472EVM vs LM74800EVM-CD
  • LM7472EVM vs LM74721EVM
  • LM7472EVM vs LM74701Q1EVM
  • LM7472EVM vs LM74700EVM
  • LM7472EVM vs LM74700DDFEVM
  • LM7472EVM vs LM74670-SQEVM
  • LM7472EVM vs LM74610-SQEVM
  • LM7472EVM vs LM74610-DQEVM
  • LM7472EVM vs LM74501Q1EVM
  • LM7472EVM vs LM74500Q1EVM
  • LM7472EVM vs LM73100EVM
  • LM7472EVM vs LM74900Q1EVM
  • LM7472EVM vs LM74502EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.