☰
LM5073EVAL
LM5073EVAL
Obsolete
Description:  BOARD EVALUATION LM5073
Manufacturer:  Texas Instruments
Datasheet:   LM5073EVAL Datasheet
History Price: $100.29
In Stock: 33370
LM5073EVAL Specification
Specification
Part No
LM5073EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
3A
Voltage - Input
40V ~ 57V
Regulator Topology
Flyback
Frequency - Switching
150kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM5073
Power - Output
9.9 W
LM5073EVAL PDF Datasheet
LM5073EVAL Related Parts
LM5000EVAL
LM5000EVAL
Texas Instruments
EVALUATION BOARD FOR LM5000
LM5001BSTEVAL/NOPB
LM5001BSTEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM5001BST
LM5001ISOEVAL
LM5001ISOEVAL
Texas Instruments
BOARD EVALUATION LM5001ISO
LM5001ISOEVAL/NOPB
LM5001ISOEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM5001
LM5001NISOEVAL
LM5001NISOEVAL
Texas Instruments
BOARD EVALUATION FOR LM5001
LM5005EVAL
LM5005EVAL
Texas Instruments
BOARD EVALUATION LM5005
LM5005EVAL/NOPB
LM5005EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM5005
LM5006EVAL/NOPB
LM5006EVAL/NOPB
Texas Instruments
BOARD EVAL LM5006
LM5007EVAL/NOPB
LM5007EVAL/NOPB
Texas Instruments
EVALUATION BOARD FOR LM5007
LM5007SD-EVAL
LM5007SD-EVAL
Texas Instruments
EVALUATION BOARD FOR LM5007SD
LM5008AEVAL/NOPB
LM5008AEVAL/NOPB
Texas Instruments
BOARD EVAL LM5008
LM5008EVAL
LM5008EVAL
Texas Instruments
EVALUATION BOARD FOR LM5008
LM5073EVAL Compare Parts
  • LM5073EVAL vs LM5642EVAL-KIT
  • LM5073EVAL vs LM5576EVAL/NOPB
  • LM5073EVAL vs LM5576EVAL
  • LM5073EVAL vs LM5576BLDT/NOPB
  • LM5073EVAL vs LM5575EVAL
  • LM5073EVAL vs LM5575BLDT/NOPB
  • LM5073EVAL vs LM5575BLDT/NOPB
  • LM5073EVAL vs LM5575BLDT
  • LM5073EVAL vs LM5574EVAL
  • LM5073EVAL vs LM5574BLDT/NOPB
  • LM5073EVAL vs LM5574BLDT
  • LM5073EVAL vs LM53635NQEVM
  • LM5073EVAL vs LM53635MQEVM
  • LM5073EVAL vs LM53635LQEVM
  • LM5073EVAL vs LM53635AQEVM
  • LM5073EVAL vs LM536253QEVM
  • LM5073EVAL vs LM53603AEVM
  • LM5073EVAL vs LM536035EVM
  • LM5073EVAL vs LM536033EVM
  • LM5073EVAL vs LM53601MAEVM
  • LM5073EVAL vs LM53601LAEVM
  • LM5073EVAL vs LM53600NAEVM
  • LM5073EVAL vs LM53600MAEVM
  • LM5073EVAL vs LM5180EVM-S05
  • LM5073EVAL vs LM5180EVM-DUAL
  • LM5073EVAL vs LM5176EVM-HP
  • LM5073EVAL vs LM5175RHFEVM-HD
  • LM5073EVAL vs LM5175EVM-HP
  • LM5073EVAL vs LM5175EVM
  • LM5073EVAL vs LM5170EVM-BIDIR
  • LM5073EVAL vs LM5166EVM-C50A
  • LM5073EVAL vs LM5166EVM-C33A
  • LM5073EVAL vs LM5165EVM-HD-P50A
  • LM5073EVAL vs LM5165EVM-HD-C50X
  • LM5073EVAL vs LM5164-Q1EVM-041
  • LM5073EVAL vs LM5161PWPFBKEVM
  • LM5073EVAL vs LM5161PWPBKEVM
  • LM5073EVAL vs LM5160DNTFBKEVM
  • LM5073EVAL vs LM5160DNTBKEVM
  • LM5073EVAL vs LM5158EVM-FLY
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description