☰
LM48823TLBD
LM48823TLBD
Obsolete
Description:  BOARD EVAL FOR LM48823 16MCRSMD
Manufacturer:  Texas Instruments
Datasheet:   LM48823TLBD Datasheet
History Price: Obsolete
In Stock: 24510
LM48823TLBD Specification
Specification
Part No
LM48823TLBD
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
Boomer?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
-
Voltage - Supply
2V ~ 4.5V
Board Type
Fully Populated
Utilized IC / Part
LM48823
Supplied Contents
Board(s)
LM48823TLBD Related Parts
LM4667MMBD
LM4667MMBD
Texas Instruments
BOARD EVALUATION LM4667MM
LM4667MMBD/NOPB
LM4667MMBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4667
LM4673SDBD
LM4673SDBD
Texas Instruments
BOARD EVALUATION LM4673SD
LM4673SDBD/NOPB
LM4673SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4673
LM4673TMBD
LM4673TMBD
Texas Instruments
BOARD EVALUATION LM4673TM
LM4674ATLBD
LM4674ATLBD
Texas Instruments
BOARD EVALUATION LM4674ATL
LM4674ATLBD/NOPB
LM4674ATLBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4674A
LM4674TLBD
LM4674TLBD
Texas Instruments
MODULE EVAL FOR LM4674
LM4675SDBD
LM4675SDBD
Texas Instruments
BOARD EVALUATION LM4675SD
LM4675SDBD/NOPB
LM4675SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4675SD
LM4675TLBD
LM4675TLBD
Texas Instruments
BOARD EVALUATION LM4675TL
LM4734TABD
LM4734TABD
Texas Instruments
BOARD EVALUATION LM4734TA
LM48823TLBD Compare Parts
  • LM48823TLBD vs LM4990ITLBD
  • LM48823TLBD vs LM4985TMEVAL
  • LM48823TLBD vs LM4962TLBD/NOPB
  • LM48823TLBD vs LM4962TLBD
  • LM48823TLBD vs LM4961LQBD
  • LM48823TLBD vs LM4951ASDBD/NOPB
  • LM48823TLBD vs LM4951ASDBD
  • LM48823TLBD vs LM4947TLEVAL
  • LM48823TLBD vs LM4941TMBD
  • LM48823TLBD vs LM4941SDBD/NOPB
  • LM48823TLBD vs LM4940TSBD/NOPB
  • LM48823TLBD vs LM4940TSBD
  • LM48823TLBD vs LM49350RLEVAL
  • LM48823TLBD vs LM4930LQBD
  • LM48823TLBD vs LM4928SDBD
  • LM48823TLBD vs LM49150TLEVAL
  • LM48823TLBD vs LM4906MMBD
  • LM48823TLBD vs LM4898MMBD
  • LM48823TLBD vs LM4893MMBD
  • LM48823TLBD vs LM4893MABD
  • LM48823TLBD vs LM4893ITLBD
  • LM48823TLBD vs LM4892MMBD
  • LM48823TLBD vs LM4892MBD
  • LM48823TLBD vs LM4891MBD
  • LM48823TLBD vs LM4890MMBD
  • LM48823TLBD vs LM4890MBD
  • LM48823TLBD vs LM48901SQEVAL/NOPB
  • LM48823TLBD vs LM48861TMBD/NOPB
  • LM48823TLBD vs LM48861TMBD
  • LM48823TLBD vs LM48822TLEVAL
  • LM48823TLBD vs LM48820TMBD/NOPB
  • LM48823TLBD vs LM48820TMBD
  • LM48823TLBD vs LM4879SDBD
  • LM48823TLBD vs LM4879MMBD
  • LM48823TLBD vs LM48580TLBD/NOPB
  • LM48823TLBD vs LM48580EVM
  • LM48823TLBD vs LM48560TLEVAL/NOPB
  • LM48823TLBD vs LM48560TLEVAL
  • LM48823TLBD vs LM48556TLBD
  • LM48823TLBD vs LM48555TLBD
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend