Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Texas Instruments LM48560TLEVAL
LM48560TLEVAL
Active
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL FOR LM48560TL
Manufacturer:
Texas Instruments
Datasheet:
LM48560TLEVAL Datasheet
History Price: $178.8
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM48560TLEVAL Specification
Specification
Part No
LM48560TLEVAL
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
Boomer?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class H
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
-
Voltage - Supply
2.7V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
LM48560
Supplied Contents
Board(s)
LM48560TLEVAL PDF Datasheet
LM48560TLEVAL Datasheet
Click and Download: LM48560TLEVAL Datasheet
LM48560TLEVAL Related Parts
LM4667MMBD
Texas Instruments
BOARD EVALUATION LM4667MM
LM4667MMBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4667
LM4673SDBD
Texas Instruments
BOARD EVALUATION LM4673SD
LM4673SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4673
LM4673TMBD
Texas Instruments
BOARD EVALUATION LM4673TM
LM4674ATLBD
Texas Instruments
BOARD EVALUATION LM4674ATL
LM4674ATLBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4674A
LM4674TLBD
Texas Instruments
MODULE EVAL FOR LM4674
LM4675SDBD
Texas Instruments
BOARD EVALUATION LM4675SD
LM4675SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4675SD
LM4675TLBD
Texas Instruments
BOARD EVALUATION LM4675TL
LM4734TABD
Texas Instruments
BOARD EVALUATION LM4734TA
LM48560TLEVAL Compare Parts
LM48560TLEVAL vs LM4990ITLBD
LM48560TLEVAL vs LM4985TMEVAL
LM48560TLEVAL vs LM4962TLBD/NOPB
LM48560TLEVAL vs LM4962TLBD
LM48560TLEVAL vs LM4961LQBD
LM48560TLEVAL vs LM4951ASDBD/NOPB
LM48560TLEVAL vs LM4951ASDBD
LM48560TLEVAL vs LM4947TLEVAL
LM48560TLEVAL vs LM4941TMBD
LM48560TLEVAL vs LM4941SDBD/NOPB
LM48560TLEVAL vs LM4940TSBD/NOPB
LM48560TLEVAL vs LM4940TSBD
LM48560TLEVAL vs LM49350RLEVAL
LM48560TLEVAL vs LM4930LQBD
LM48560TLEVAL vs LM4928SDBD
LM48560TLEVAL vs LM49150TLEVAL
LM48560TLEVAL vs LM4906MMBD
LM48560TLEVAL vs LM4898MMBD
LM48560TLEVAL vs LM4893MMBD
LM48560TLEVAL vs LM4893MABD
LM48560TLEVAL vs LM4893ITLBD
LM48560TLEVAL vs LM4892MMBD
LM48560TLEVAL vs LM4892MBD
LM48560TLEVAL vs LM4891MBD
LM48560TLEVAL vs LM4890MMBD
LM48560TLEVAL vs LM4890MBD
LM48560TLEVAL vs LM48901SQEVAL/NOPB
LM48560TLEVAL vs LM48861TMBD/NOPB
LM48560TLEVAL vs LM48861TMBD
LM48560TLEVAL vs LM48822TLEVAL
LM48560TLEVAL vs LM48820TMBD/NOPB
LM48560TLEVAL vs LM48820TMBD
LM48560TLEVAL vs LM4879SDBD
LM48560TLEVAL vs LM4879MMBD
LM48560TLEVAL vs LM48580TLBD/NOPB
LM48560TLEVAL vs LM48580EVM
LM48560TLEVAL vs LM48560TLEVAL/NOPB
LM48560TLEVAL vs LM48556TLBD
LM48560TLEVAL vs LM48555TLBD
LM48560TLEVAL vs LM48520TLBD
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right