Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Texas Instruments LM4781TABD
LM4781TABD
Obsolete
Audio Amplifier Evaluation Boards
Description:
BOARD EVALUATION LM4781TA
Manufacturer:
Texas Instruments
Datasheet:
LM4781TABD Datasheet
History Price: Obsolete
In Stock: 8320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM4781TABD Specification
Specification
Part No
LM4781TABD
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
Overture?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
3-Channel
Max Output Power x Channels @ Load
35W x 3 @ 8Ohm
Voltage - Supply
20V ~ 70V, ?0V ~ 35V
Board Type
Fully Populated
Utilized IC / Part
LM4781
Supplied Contents
Board(s)
LM4781TABD PDF Datasheet
LM4781TABD Datasheet
Click and Download: LM4781TABD Datasheet
LM4781TABD Related Parts
LM4667MMBD
Texas Instruments
BOARD EVALUATION LM4667MM
LM4667MMBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4667
LM4673SDBD
Texas Instruments
BOARD EVALUATION LM4673SD
LM4673SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4673
LM4673TMBD
Texas Instruments
BOARD EVALUATION LM4673TM
LM4674ATLBD
Texas Instruments
BOARD EVALUATION LM4674ATL
LM4674ATLBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4674A
LM4674TLBD
Texas Instruments
MODULE EVAL FOR LM4674
LM4675SDBD
Texas Instruments
BOARD EVALUATION LM4675SD
LM4675SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4675SD
LM4675TLBD
Texas Instruments
BOARD EVALUATION LM4675TL
LM4734TABD
Texas Instruments
BOARD EVALUATION LM4734TA
LM4781TABD Compare Parts
LM4781TABD vs LM4990ITLBD
LM4781TABD vs LM4985TMEVAL
LM4781TABD vs LM4962TLBD/NOPB
LM4781TABD vs LM4962TLBD
LM4781TABD vs LM4961LQBD
LM4781TABD vs LM4951ASDBD/NOPB
LM4781TABD vs LM4951ASDBD
LM4781TABD vs LM4947TLEVAL
LM4781TABD vs LM4941TMBD
LM4781TABD vs LM4941SDBD/NOPB
LM4781TABD vs LM4940TSBD/NOPB
LM4781TABD vs LM4940TSBD
LM4781TABD vs LM49350RLEVAL
LM4781TABD vs LM4930LQBD
LM4781TABD vs LM4928SDBD
LM4781TABD vs LM49150TLEVAL
LM4781TABD vs LM4906MMBD
LM4781TABD vs LM4898MMBD
LM4781TABD vs LM4893MMBD
LM4781TABD vs LM4893MABD
LM4781TABD vs LM4893ITLBD
LM4781TABD vs LM4892MMBD
LM4781TABD vs LM4892MBD
LM4781TABD vs LM4891MBD
LM4781TABD vs LM4890MMBD
LM4781TABD vs LM4890MBD
LM4781TABD vs LM48901SQEVAL/NOPB
LM4781TABD vs LM48861TMBD/NOPB
LM4781TABD vs LM48861TMBD
LM4781TABD vs LM48822TLEVAL
LM4781TABD vs LM48820TMBD/NOPB
LM4781TABD vs LM48820TMBD
LM4781TABD vs LM4879SDBD
LM4781TABD vs LM4879MMBD
LM4781TABD vs LM48580TLBD/NOPB
LM4781TABD vs LM48580EVM
LM4781TABD vs LM48560TLEVAL/NOPB
LM4781TABD vs LM48560TLEVAL
LM4781TABD vs LM48556TLBD
LM4781TABD vs LM48555TLBD
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend