☰
LM4666SDBD
LM4666SDBD
Obsolete
Description:  BOARD EVALUATION LM4666SD
Manufacturer:  Texas Instruments
Datasheet:   LM4666SDBD Datasheet
History Price: Obsolete
In Stock: 46725
LM4666SDBD Specification
Specification
Part No
LM4666SDBD
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
Boomer?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.2W x 2 @ 8Ohm
Voltage - Supply
2.8V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
LM4666
Supplied Contents
Board(s)
LM4666SDBD Related Parts
LM4667MMBD
LM4667MMBD
Texas Instruments
BOARD EVALUATION LM4667MM
LM4667MMBD/NOPB
LM4667MMBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4667
LM4673SDBD
LM4673SDBD
Texas Instruments
BOARD EVALUATION LM4673SD
LM4673SDBD/NOPB
LM4673SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4673
LM4673TMBD
LM4673TMBD
Texas Instruments
BOARD EVALUATION LM4673TM
LM4674ATLBD
LM4674ATLBD
Texas Instruments
BOARD EVALUATION LM4674ATL
LM4674ATLBD/NOPB
LM4674ATLBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4674A
LM4674TLBD
LM4674TLBD
Texas Instruments
MODULE EVAL FOR LM4674
LM4675SDBD
LM4675SDBD
Texas Instruments
BOARD EVALUATION LM4675SD
LM4675SDBD/NOPB
LM4675SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4675SD
LM4675TLBD
LM4675TLBD
Texas Instruments
BOARD EVALUATION LM4675TL
LM4734TABD
LM4734TABD
Texas Instruments
BOARD EVALUATION LM4734TA
LM4666SDBD Compare Parts
  • LM4666SDBD vs LM4990ITLBD
  • LM4666SDBD vs LM4985TMEVAL
  • LM4666SDBD vs LM4962TLBD/NOPB
  • LM4666SDBD vs LM4962TLBD
  • LM4666SDBD vs LM4961LQBD
  • LM4666SDBD vs LM4951ASDBD/NOPB
  • LM4666SDBD vs LM4951ASDBD
  • LM4666SDBD vs LM4947TLEVAL
  • LM4666SDBD vs LM4941TMBD
  • LM4666SDBD vs LM4941SDBD/NOPB
  • LM4666SDBD vs LM4940TSBD/NOPB
  • LM4666SDBD vs LM4940TSBD
  • LM4666SDBD vs LM49350RLEVAL
  • LM4666SDBD vs LM4930LQBD
  • LM4666SDBD vs LM4928SDBD
  • LM4666SDBD vs LM49150TLEVAL
  • LM4666SDBD vs LM4906MMBD
  • LM4666SDBD vs LM4898MMBD
  • LM4666SDBD vs LM4893MMBD
  • LM4666SDBD vs LM4893MABD
  • LM4666SDBD vs LM4893ITLBD
  • LM4666SDBD vs LM4892MMBD
  • LM4666SDBD vs LM4892MBD
  • LM4666SDBD vs LM4891MBD
  • LM4666SDBD vs LM4890MMBD
  • LM4666SDBD vs LM4890MBD
  • LM4666SDBD vs LM48901SQEVAL/NOPB
  • LM4666SDBD vs LM48861TMBD/NOPB
  • LM4666SDBD vs LM48861TMBD
  • LM4666SDBD vs LM48822TLEVAL
  • LM4666SDBD vs LM48820TMBD/NOPB
  • LM4666SDBD vs LM48820TMBD
  • LM4666SDBD vs LM4879SDBD
  • LM4666SDBD vs LM4879MMBD
  • LM4666SDBD vs LM48580TLBD/NOPB
  • LM4666SDBD vs LM48580EVM
  • LM4666SDBD vs LM48560TLEVAL/NOPB
  • LM4666SDBD vs LM48560TLEVAL
  • LM4666SDBD vs LM48556TLBD
  • LM4666SDBD vs LM48555TLBD
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend