☰
LM3633EVM
LM3633EVM
Active
Description:  EVAL MODULE FOR LM3633
Manufacturer:  Texas Instruments
Datasheet:   LM3633EVM Datasheet
History Price: $238.8
In Stock: 36315
LM3633EVM Specification
Specification
Part No
LM3633EVM
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
-
Voltage - Output
-
Features
-
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
LM3633
LM3633EVM Related Parts
LM3401EVAL/NOPB
LM3401EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3401
LM3401-MR16DEMO/NOPB
LM3401-MR16DEMO/NOPB
Texas Instruments
BOARD DEMO LM3401
LM3402EVAL
LM3402EVAL
Texas Instruments
BOARD EVALUATION FOR LM3402
LM3402EVAL/NOPB
LM3402EVAL/NOPB
Texas Instruments
BOARD DEMO FOR LM3402
LM3402HVEVAL
LM3402HVEVAL
Texas Instruments
BOARD EVALUATION FOR LM3402HV
LM3402HVEVAL/NOPB
LM3402HVEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3402HV
LM3404EVAL/NOPB
LM3404EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM3404
LM3404FSTDIMEV/NOPB
LM3404FSTDIMEV/NOPB
Texas Instruments
EVAL BOARD FOR LM3404
LM3404HVEVAL/NOPB
LM3404HVEVAL/NOPB
Texas Instruments
BOARD EVALUATION LM3404HV
LM3404MREVAL
LM3404MREVAL
Texas Instruments
BOARD EVALUATION LM3404MR
LM3405AEVAL
LM3405AEVAL
Texas Instruments
BOARD EVAL FOR LM3405
LM3405AEVAL/NOPB
LM3405AEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3405A
LM3633EVM Compare Parts
  • LM3633EVM vs LM36923HEVM
  • LM3633EVM vs LM36923EVM
  • LM3633EVM vs LM36922EVM
  • LM3633EVM vs LM3648EVM
  • LM3633EVM vs LM3646EVM
  • LM3633EVM vs LM3644EVM
  • LM3633EVM vs LM3643EVM
  • LM3633EVM vs LM3643AEVM
  • LM3633EVM vs LM3642TL-LTEVM
  • LM3633EVM vs LM3642TLEVM
  • LM3633EVM vs LM3639AYFQEVM
  • LM3633EVM vs LM3632EVM
  • LM3633EVM vs LM3631EVM
  • LM3633EVM vs LM3630EVM
  • LM3633EVM vs LM36274EVM
  • LM3633EVM vs LM36011EVM
  • LM3633EVM vs LM36010EVM
  • LM3633EVM vs LM3595LDEV
  • LM3633EVM vs LM3590MFEV
  • LM3633EVM vs LM3565EVM
  • LM3633EVM vs LM3561EVM
  • LM3633EVM vs LM3560TL-20EV/NOPB
  • LM3633EVM vs LM3559EVAL/NOPB
  • LM3633EVM vs LM3556TMEV/NOPB
  • LM3633EVM vs LM3554TMEEV/NOPB
  • LM3633EVM vs LM3553SDEV
  • LM3633EVM vs LM3552SDEV
  • LM3633EVM vs LM3549SQEV/NOPB
  • LM3633EVM vs LM3533EVAL/NOPB
  • LM3633EVM vs LM3532EVM/NOPB
  • LM3633EVM vs LM3530EV-KIT/NOPB
  • LM3633EVM vs LM3528TMEV
  • LM3633EVM vs LM3509SDEV
  • LM3633EVM vs LM3503ITL-25EV/NOPB
  • LM3633EVM vs LM3503ITL-25EV
  • LM3633EVM vs LM3502ITL-44EV
  • LM3633EVM vs LM3500TL-16EV
  • LM3633EVM vs LM3492HCEVM
  • LM3633EVM vs LM3492EVAL/NOPB
  • LM3633EVM vs LM3485LED EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci