☰
LM34919CQSDEVM
LM34919CQSDEVM
Active
Description:  EVAL MODULE FOR LM34919
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 29620
LM34919CQSDEVM Specification
Specification
Part No
LM34919CQSDEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
600mA
Voltage - Input
4.5V ~ 24V
Regulator Topology
Buck
Frequency - Switching
1.5MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM34919C-Q1
Power - Output
-
LM34919CQSDEVM Related Parts
LM3000EVAL
LM3000EVAL
Texas Instruments
BOARD EVALUATION LM3000
LM3000EVAL/NOPB
LM3000EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3000
LM3017EVM
LM3017EVM
Texas Instruments
EVAL BOARD FOR LM3017
LM3100EVAL
LM3100EVAL
Texas Instruments
BOARD EVAL LM3100
LM3102EVAL
LM3102EVAL
Texas Instruments
BOARD EVALUATION LM3102
LM3102EVAL/NOPB
LM3102EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3102
LM3103EVAL
LM3103EVAL
Texas Instruments
BOARD EVALUATION LM3103
LM3103EVAL/NOPB
LM3103EVAL/NOPB
Texas Instruments
BOARD DEMO/REF DESIGN LM3103
LM3150-250EVAL/NOPB
LM3150-250EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LM3150-250
LM3150-500EVAL/NOPB
LM3150-500EVAL/NOPB
Texas Instruments
BOARD EVAL LM3150-500
LM3150-750EVAL
LM3150-750EVAL
Texas Instruments
BOARD EVAL FOR LM3150-750
LM3152-3.3DEMO
LM3152-3.3DEMO
Texas Instruments
BOARD DEMO FOR LM3152-3.3
LM34919CQSDEVM Compare Parts
  • LM34919CQSDEVM vs LM3743-300EVAL
  • LM34919CQSDEVM vs LM3743-1000EVAL
  • LM34919CQSDEVM vs LM3691TL-1.8EV/NOPB
  • LM34919CQSDEVM vs LM3679TL-1.8EV
  • LM34919CQSDEVM vs LM3678SD-1.2EV
  • LM34919CQSDEVM vs LM3677TL-1.8EV
  • LM34919CQSDEVM vs LM3677LE-1.8EV
  • LM34919CQSDEVM vs LM3676SD-ADJEV
  • LM34919CQSDEVM vs LM3674MF-ADJEV
  • LM34919CQSDEVM vs LM3674MF-1.8EV
  • LM34919CQSDEVM vs LM3674MF-1.5EV
  • LM34919CQSDEVM vs LM3673TL-ADJEV
  • LM34919CQSDEVM vs LM3673TL-1.5EV
  • LM34919CQSDEVM vs LM3671TL-1.8EV
  • LM34919CQSDEVM vs LM3671MF-1.8EV
  • LM34919CQSDEVM vs LM3671MF-1.5EV
  • LM34919CQSDEVM vs LM3671LC-1.6EV
  • LM34919CQSDEVM vs LM3670MF-1.8EV
  • LM34919CQSDEVM vs LM3670MF-1.2EV
  • LM34919CQSDEVM vs LM3668SD-4550EV
  • LM34919CQSDEVM vs LM3668SD-3034EV/NOPB
  • LM34919CQSDEVM vs LM3668SD-3034EV
  • LM34919CQSDEVM vs LM3668SD-2833EV/NOPB
  • LM34919CQSDEVM vs LM34966EVM-FLY
  • LM34919CQSDEVM vs LM3495EVAL/NOPB
  • LM34919CQSDEVM vs LM34936EVM
  • LM34919CQSDEVM vs LM34930TLEVAL
  • LM34919CQSDEVM vs LM34927EVAL/NOPB
  • LM34919CQSDEVM vs LM34926EVAL/NOPB
  • LM34919CQSDEVM vs LM34925EVAL/NOPB
  • LM34919CQSDEVM vs LM34923EVAL/NOPB
  • LM34919CQSDEVM vs LM34919EVAL
  • LM34919CQSDEVM vs LM34919CQTLEVM
  • LM34919CQSDEVM vs LM34919BEVAL/NOPB
  • LM34919CQSDEVM vs LM34917AEVAL
  • LM34919CQSDEVM vs LM34914EVAL
  • LM34919CQSDEVM vs LM3489EVAL/NOPB
  • LM34919CQSDEVM vs LM3489EVAL
  • LM34919CQSDEVM vs LM3485EVAL
  • LM34919CQSDEVM vs LM3481SEPICEVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description