Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Texas Instruments LM3485LED EVAL
LM3485LED EVAL
Active
LED Driver Evaluation Boards
Description:
BOARD EVALUATION LM3485LED
Manufacturer:
Texas Instruments
Datasheet:
LM3485LED EVAL Datasheet
History Price: $30
In Stock: 19680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM3485LED EVAL Specification
Specification
Part No
LM3485LED EVAL
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1.4A
Outputs and Type
1, Non-Isolated
Voltage - Output
30V
Features
Dimmable
Voltage - Input
5V ~ 30V
Supplied Contents
Board(s)
Utilized IC / Part
LM3485
LM3485LED EVAL PDF Datasheet
LM3485LED EVAL Datasheet
Click and Download: LM3485LED EVAL Datasheet
LM3485LED EVAL Related Parts
LM3401EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3401
LM3401-MR16DEMO/NOPB
Texas Instruments
BOARD DEMO LM3401
LM3402EVAL
Texas Instruments
BOARD EVALUATION FOR LM3402
LM3402EVAL/NOPB
Texas Instruments
BOARD DEMO FOR LM3402
LM3402HVEVAL
Texas Instruments
BOARD EVALUATION FOR LM3402HV
LM3402HVEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3402HV
LM3404EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM3404
LM3404FSTDIMEV/NOPB
Texas Instruments
EVAL BOARD FOR LM3404
LM3404HVEVAL/NOPB
Texas Instruments
BOARD EVALUATION LM3404HV
LM3404MREVAL
Texas Instruments
BOARD EVALUATION LM3404MR
LM3405AEVAL
Texas Instruments
BOARD EVAL FOR LM3405
LM3405AEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3405A
LM3485LED EVAL Compare Parts
LM3485LED EVAL vs LM36923HEVM
LM3485LED EVAL vs LM36923EVM
LM3485LED EVAL vs LM36922EVM
LM3485LED EVAL vs LM3648EVM
LM3485LED EVAL vs LM3646EVM
LM3485LED EVAL vs LM3644EVM
LM3485LED EVAL vs LM3643EVM
LM3485LED EVAL vs LM3643AEVM
LM3485LED EVAL vs LM3642TL-LTEVM
LM3485LED EVAL vs LM3642TLEVM
LM3485LED EVAL vs LM3639AYFQEVM
LM3485LED EVAL vs LM3633EVM
LM3485LED EVAL vs LM3632EVM
LM3485LED EVAL vs LM3631EVM
LM3485LED EVAL vs LM3630EVM
LM3485LED EVAL vs LM36274EVM
LM3485LED EVAL vs LM36011EVM
LM3485LED EVAL vs LM36010EVM
LM3485LED EVAL vs LM3595LDEV
LM3485LED EVAL vs LM3590MFEV
LM3485LED EVAL vs LM3565EVM
LM3485LED EVAL vs LM3561EVM
LM3485LED EVAL vs LM3560TL-20EV/NOPB
LM3485LED EVAL vs LM3559EVAL/NOPB
LM3485LED EVAL vs LM3556TMEV/NOPB
LM3485LED EVAL vs LM3554TMEEV/NOPB
LM3485LED EVAL vs LM3553SDEV
LM3485LED EVAL vs LM3552SDEV
LM3485LED EVAL vs LM3549SQEV/NOPB
LM3485LED EVAL vs LM3533EVAL/NOPB
LM3485LED EVAL vs LM3532EVM/NOPB
LM3485LED EVAL vs LM3530EV-KIT/NOPB
LM3485LED EVAL vs LM3528TMEV
LM3485LED EVAL vs LM3509SDEV
LM3485LED EVAL vs LM3503ITL-25EV/NOPB
LM3485LED EVAL vs LM3503ITL-25EV
LM3485LED EVAL vs LM3502ITL-44EV
LM3485LED EVAL vs LM3500TL-16EV
LM3485LED EVAL vs LM3492HCEVM
LM3485LED EVAL vs LM3492EVAL/NOPB
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend