☰
LM3405XEVAL
LM3405XEVAL
Obsolete
Description:  BOARD EVALUATION LM3405X
Manufacturer:  Texas Instruments
Datasheet:   LM3405XEVAL Datasheet
History Price: Obsolete
In Stock: 7360
LM3405XEVAL Specification
Specification
Part No
LM3405XEVAL
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
3V ~ 15V
Supplied Contents
Board(s)
Utilized IC / Part
LM3405
LM3405XEVAL Related Parts
LM3401EVAL/NOPB
LM3401EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3401
LM3401-MR16DEMO/NOPB
LM3401-MR16DEMO/NOPB
Texas Instruments
BOARD DEMO LM3401
LM3402EVAL
LM3402EVAL
Texas Instruments
BOARD EVALUATION FOR LM3402
LM3402EVAL/NOPB
LM3402EVAL/NOPB
Texas Instruments
BOARD DEMO FOR LM3402
LM3402HVEVAL
LM3402HVEVAL
Texas Instruments
BOARD EVALUATION FOR LM3402HV
LM3402HVEVAL/NOPB
LM3402HVEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3402HV
LM3404EVAL/NOPB
LM3404EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM3404
LM3404FSTDIMEV/NOPB
LM3404FSTDIMEV/NOPB
Texas Instruments
EVAL BOARD FOR LM3404
LM3404HVEVAL/NOPB
LM3404HVEVAL/NOPB
Texas Instruments
BOARD EVALUATION LM3404HV
LM3404MREVAL
LM3404MREVAL
Texas Instruments
BOARD EVALUATION LM3404MR
LM3405AEVAL
LM3405AEVAL
Texas Instruments
BOARD EVAL FOR LM3405
LM3405AEVAL/NOPB
LM3405AEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3405A
LM3405XEVAL Compare Parts
  • LM3405XEVAL vs LM36923HEVM
  • LM3405XEVAL vs LM36923EVM
  • LM3405XEVAL vs LM36922EVM
  • LM3405XEVAL vs LM3648EVM
  • LM3405XEVAL vs LM3646EVM
  • LM3405XEVAL vs LM3644EVM
  • LM3405XEVAL vs LM3643EVM
  • LM3405XEVAL vs LM3643AEVM
  • LM3405XEVAL vs LM3642TL-LTEVM
  • LM3405XEVAL vs LM3642TLEVM
  • LM3405XEVAL vs LM3639AYFQEVM
  • LM3405XEVAL vs LM3633EVM
  • LM3405XEVAL vs LM3632EVM
  • LM3405XEVAL vs LM3631EVM
  • LM3405XEVAL vs LM3630EVM
  • LM3405XEVAL vs LM36274EVM
  • LM3405XEVAL vs LM36011EVM
  • LM3405XEVAL vs LM36010EVM
  • LM3405XEVAL vs LM3595LDEV
  • LM3405XEVAL vs LM3590MFEV
  • LM3405XEVAL vs LM3565EVM
  • LM3405XEVAL vs LM3561EVM
  • LM3405XEVAL vs LM3560TL-20EV/NOPB
  • LM3405XEVAL vs LM3559EVAL/NOPB
  • LM3405XEVAL vs LM3556TMEV/NOPB
  • LM3405XEVAL vs LM3554TMEEV/NOPB
  • LM3405XEVAL vs LM3553SDEV
  • LM3405XEVAL vs LM3552SDEV
  • LM3405XEVAL vs LM3549SQEV/NOPB
  • LM3405XEVAL vs LM3533EVAL/NOPB
  • LM3405XEVAL vs LM3532EVM/NOPB
  • LM3405XEVAL vs LM3530EV-KIT/NOPB
  • LM3405XEVAL vs LM3528TMEV
  • LM3405XEVAL vs LM3509SDEV
  • LM3405XEVAL vs LM3503ITL-25EV/NOPB
  • LM3405XEVAL vs LM3503ITL-25EV
  • LM3405XEVAL vs LM3502ITL-44EV
  • LM3405XEVAL vs LM3500TL-16EV
  • LM3405XEVAL vs LM3492HCEVM
  • LM3405XEVAL vs LM3492EVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend