LM2841YMK-ADJEV/NOPB
LM2841YMK-ADJEV/NOPB
Active
Description:  EVAL BOARD FOR LM2841YMK-ADJ
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 31600
LM2841YMK-ADJEV/NOPB Specification
Specification
Part No
LM2841YMK-ADJEV/NOPB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
300mA
Voltage - Input
4.5V ~ 42V
Regulator Topology
Buck
Frequency - Switching
1.25MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM2841
Power - Output
-
LM2841YMK-ADJEV/NOPB Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM2841YMK-ADJEV/NOPB Compare Parts
  • LM2841YMK-ADJEV/NOPB vs LM2853-3.3EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2853-1.8EVAL/NOPB
  • LM2841YMK-ADJEV/NOPB vs LM2853-1.8EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2853-1.2EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2852Y-3.3EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2852Y-1.8EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2852Y-1.2EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2852X-3.3EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2852X-1.8EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2852X-1.2EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2842XMK-ADJEV/NOPB
  • LM2841YMK-ADJEV/NOPB vs LM2842XMK-ADJEV
  • LM2841YMK-ADJEV/NOPB vs LM2833ZSDEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2833ZMYEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2833XSDEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2833XMYEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2832ZSD EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2832YSD EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2832YMY EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2831ZMF EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2831YMF EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2831XMF EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2787BPEV
  • LM2841YMK-ADJEV/NOPB vs LM2776EVM
  • LM2841YMK-ADJEV/NOPB vs LM27762EVM
  • LM2841YMK-ADJEV/NOPB vs LM27761EVM
  • LM2841YMK-ADJEV/NOPB vs LM2775EVM
  • LM2841YMK-ADJEV/NOPB vs LM2757TMEV
  • LM2841YMK-ADJEV/NOPB vs LM2745-19AEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2744EVAL
  • LM2841YMK-ADJEV/NOPB vs LM2743EVAL/NOPB
  • LM2841YMK-ADJEV/NOPB vs LM2743-19AEVAL
  • LM2841YMK-ADJEV/NOPB vs LM27403EVM-POL600
  • LM2841YMK-ADJEV/NOPB vs LM27403EVM
  • LM2841YMK-ADJEV/NOPB vs LM27402SQEVAL/NOPB
  • LM2841YMK-ADJEV/NOPB vs LM2738YSDEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2738YMYEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2738XSDEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2738XMYEVAL
  • LM2841YMK-ADJEV/NOPB vs LM2736Y EVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you